- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D-1209/HP Recom Power | 66 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 3kV | 13.2V | 9V | 56mA | 10.8V | 12V | NO | - | 1W | - | 9V | -9V | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812DRWZ/H2/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 125mA | 18V | 48V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 48V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R09P15S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 8kV | 9.9V | 15V | 66mA | 8.1V | 9V | NO | 66mA | 1W | - | 15V | - | - | 1W | 9V | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1215SE/P/M1 Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 25.4mm | - | - | - | 1 | - | 81% | 1.6kV | 18V | 15V | 670mA | 9V | - | - | 670mA | 10W | Enable, Active High | 15V | - | - | - | 12V | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4815SE/N/M1 Recom Power | 38 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 25.4mm | - | - | - | 1 | - | 85% | 1.6kV | 75V | 15V | 670mA | 36V | - | - | 670mA | 10W | Enable, Active Low | 15V | - | - | - | 48V | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-483.3SRWZ/H2/C/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 76% | 2kV | 72V | 3.3V | 1A | 18V | - | - | 1A | 5W | - | 3.3V | - | - | - | 48V | - | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-1205S/X2 Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 72% | 5.2kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | - | - | - | - | - | 12V | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-4815DF/P Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P6 | 2 | Not Qualified | 87% | 1.6kV | 75V | 15V | 500mA | 36V | 48V | NO | 500mA | 15W | Enable, Active High | 15V | -15V | - | - | 48V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-2412DW/A Recom Power | 75 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P6 | 2 | - | 87% | 5kV | 36V | 12V | 125mA | 9V | 24V | YES | 125mA | 3W | - | 12V | -12V | 125mA | 3W | - | - | - | - | -125mA | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-1215SA Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 16g | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-XDMA-P9 | 1 | Not Qualified | 87% | 1.6kV | 18V | 15V | 533mA | 9V | 12V | NO | 533mA | 8W | Enable, Active High | 15V | - | - | 8W | 12V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505SRW/H6/A Recom Power | 66 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 72% | 6kV | 9V | 5V | 1A | 4.5V | 5V | NO | 1A | 5W | - | 5V | - | - | 5W | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA20-2412SAW/P Recom Power | 45 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~85°C With Derating | Tube | RPA20-AW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 20W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 10.8V | - | 9V | 24V | YES | 1.67A | 20W | Enable, Active High | 13.2V | - | - | 30W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-542.5DA Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | - | 18V | 1.6V | 4A | 4.5V | - | - | 4A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | 1kV | - | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4805DRWZ/H2/A/CTRL Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 80% | 2kV | 72V | 5V | 300mA | 18V | 48V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | - | 3W | 48V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2415DRW/H2/A/M Recom Power | 221 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | - | 7.5W | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 2kV | - | 15V | 250mA | - | 24V | NO | 250mA | 7.5W | - | 15V | -15V | 250mA | - | 24V | 7.5W | Isolated | - | 250mA | 36V | 18V | - | SCP | 10.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0505/HP Recom Power | 489 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 10.7mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 5V | 50mA | 4.5V | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | - | 5V | - | Isolated | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-123.3SE/N/M1-HC Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 37.9g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 6.6W | - | - | NOT SPECIFIED | - | - | 25.4mm | NOT SPECIFIED | - | - | 1 | - | 80% | 1.6kV | 18V | 3.3V | 2A | 9V | - | - | 2A | 10W | Enable, Active Low | 3.3V | - | - | - | 12V | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2415S/H Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 84% | 2kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-1515-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 82% | 1kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 15V | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H4/A Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 83% | 4kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |