- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-0509D Recom Power | 40 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 81% | 1kV | - | 9V | 167mA | 4.5V | 5V | NO | 167mA | 3W | Enable, Active Low | 9V | -9V | - | 3W | 5V | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-123.3S/H6 Recom Power | 130 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 74% | 6.4kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 0.9999W | - | - | - | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RP60-4815SG Recom Power | 2198 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 75V | 15V | 4A | 36V | 48V | YES | 4A | 60W | Enable, Active High | 16.5V | - | - | - | 48V | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2412DZ Recom Power | 824 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 1kV | 36V | 12V | 42mA | 9V | 24V | NO | 42mA | 1W | Enable, Active Low | 12V | -12V | 42mA | 1W | 24V | Isolated | -42mA | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTC2-2405SRW-R Recom Power | 32 | - | Datasheet | 9 Weeks | - | Surface Mount | 5-SMD Module | NO | - | 2g | -40°C~100°C With Derating | Tape & Reel (TR) | RTC2 (2W) | 0.59Lx0.56W x 0.38 H 14.9mmx14.2mmx9.6mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PXMA-X5 | 1 | - | 80% | 3kV | 36V | 24V | - | 18V | 24V | NO | 400mA | 2W | Enable, Active Low | 24V | - | - | 2W | - | - | - | Remote On/Off, SCP | 9.6mm | - | - | ROHS3 Compliant | - | ||
![]() REM10-4815DW/A/CTRL Recom Power | 43 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 5kV | 75V | 15V | 100mA | 18V | - | - | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P212S/X2 Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | 167mA | 2W | - | 12V | - | 167mA | 2W | 5V | - | - | - | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RW-4812S Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | 2.54mm | 14.73mm | - | - | - | 1 | - | 84% | 1kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | - | 3W | 48V | Isolated | - | SCP | 7mm | 32.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0524/H-R Recom Power | 1222 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 84% | 3kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0515SR/H1 Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 65% | 1kV | 5.5V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | 5V | Isolated | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RSO-1215DZ/H3 Recom Power | 92 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 80% | 3kV | 18V | 15V | 34mA | 4.5V | 12V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | -34mA | 1W | 9V | - | 34mA | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS6-0512S Recom Power | 66 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 6W | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 87% | 1.6kV | 9V | 10.8V | - | 4.5V | 5V | YES | 500mA | 6W | Enable, Active Low | 13.2V | - | - | 6W | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REM6-1215S/C Recom Power | 62 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 88.5% | 5kV | 18V | 15V | 400mA | 9V | - | - | 400mA | 6W | - | 15V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-1205D Recom Power | 54 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 58% | 1kV | 12.6V | 5V | 100mA | 11.4V | 12V | YES | 100mA | 1W | - | 5V | -5V | - | 1W | 12V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2415DW/C Recom Power | 48 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 88.5% | 5kV | 36V | 15V | 200mA | 9V | - | - | 200mA | 6W | - | 15V | -15V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI-2415S/P Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 1kV | 26.4V | 15V | 133mA | 21.6V | 24V | NO | 133mA | 2W | - | 15V | - | - | 2W | 24V | - | - | SCP | 10.2mm | - | 7.55mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-3.315-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 15V | 17mA | 3V | 3.3V | NO | 17mA | 250mW | - | 15V | - | 17mA | 0.25W | 3.3V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.305/P-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | Isolated | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S8-2415-R Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 495mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 77% | 1kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 500mW | - | 15V | - | - | 0.495W | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-1205/P-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 74% | 1kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 500mW | - | 5V | - | - | 0.5W | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |