- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5S8-2415-R Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 495mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 77% | 1kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 500mW | - | 15V | - | - | 0.495W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-1205/P-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 74% | 1kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 500mW | - | 5V | - | - | 0.5W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S8-0509-R Recom Power | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4805SW/A/CTRL Recom Power | 13 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 86.5% | 5kV | 75V | 5V | 2A | 18V | - | - | 2A | 10W | Enable, Active Low | 5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-123.3 Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 152mA | 10.8V | 12V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() RP-121509D Recom Power | 15 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 2.4g | -40°C~85°C | Bulk | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | - | 1 | - | 10.2mm | - | - | R-PSMA-T5 | 2 | Not Qualified | 85 % | 5.2kV | 13.2V | 15V | 56mA | 10.8V | 12V | NO | 42mA | 1W | - | 15V | -9V | 42mA | 1W | 12V | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4815SZ/H3 Recom Power | 51 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 80% | 3kV | 72V | 15V | 67mA | 18V | 48V | NO | 67mA | 1W | Enable, Active Low | 15V | - | - | 1W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1212/H Recom Power | 90 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | - | - | 1 | Not Qualified | 80% | 3kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-483.3SZ Recom Power | 12 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T7 | 1 | Not Qualified | 74% | 1kV | 60V | 3.3V | 600mA | 20V | 48V | NO | 600mA | 3W | Enable, Active Low | 3.3V | - | - | 3W | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-78B2.5-1.0 Recom Power | 59 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 3-SIP Module | 3 | 4g | -40°C~85°C | Tube | INNOLINE R-78B-1.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial), Medical | - | - | 2.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 8.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | - | 32V | 2.5V | 1A | 4.75V | - | NO | 1A | 2.5W | - | 2.5V | - | - | - | 24V | - | Non-Isolated | - | 2kV | - | - | OTP, SCP | 17.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1215D Recom Power | 17 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | ALSO AVAILABLE OUTPUT VOLTAGE: -15VDC; SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 32.35mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 6kV | - | 15V | 66mA | - | 12V | NO | 66mA | 2W | - | 15V | - | - | - | 12V | 2W | - | -15V | - | 13.2V | 10.8V | SCP | 11.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-0509S Recom Power | 97 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 1kV | - | 9V | 111mA | - | 5V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | - | 5V | 1W | Isolated | 9V | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRW/H/B Recom Power | 71 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 12 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 36V | 12V | 125mA | 18V | 24V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() R1S-1215/H Recom Power | 130 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 3kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1212S/H3 Recom Power | 60 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T7 | 1 | Not Qualified | 81% | 3kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | 3W | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RM-123.3S Recom Power | 257 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 70% | 1kV | - | 3.3V | 76mA | - | 12V | NO | 76mA | 250mW | - | 3.3V | - | 76mA | - | 12V | 250mW | Isolated | 3.3V | - | 13.2V | 10.8V | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-0512D/P Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H4/A/M Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 4kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SA/P Recom Power | 22 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 4.5V | 3A | 18V | 24V | YES | 3A | 15W | Enable, Active High | 5.5V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0515D/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | - | - | 2 | - | 75% | 2kV | 9V | 15V | 67mA | 4.5V | - | NO | 67mA | 2W | - | 15V | -15V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 14.5mm | - | - | - | ROHS3 Compliant | Lead Free |