- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2405SA/P Recom Power | 22 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 4.5V | 3A | 18V | 24V | YES | 3A | 15W | Enable, Active High | 5.5V | - | - | - | 24V | - | Isolated | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-123.3S Recom Power | 257 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 70% | 1kV | - | 3.3V | 76mA | - | 12V | NO | 76mA | 250mW | - | 3.3V | - | 76mA | - | 12V | 250mW | Isolated | 3.3V | 13.2V | 10.8V | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-243.3SRWZ/H3/A/M Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | 36V | 3.3V | 1.6A | 9V | 24V | NO | 1.6A | 8W | Enable, Active High | 3.3V | - | 1.6A | 8W | 24V | - | Isolated | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1224D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 84% | 1kV | 13.2V | 24V | 21mA | 10.8V | 12V | NO | 21mA | 1W | - | 24V | -24V | - | - | 12V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1215S/H Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 2kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1209S/B Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 1kV | 18V | 9V | 222mA | - | - | - | 222mA | 2W | - | 9V | - | - | - | 12V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-483.3SRW/H1/A/M Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 1kV | 72V | 3.3V | 1.8A | 36V | 48V | NO | 1.8A | 7.5W | - | 3.3V | - | - | - | 48V | - | - | - | - | - | SCP | 10.5mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S8-3.324 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 24V | 10.4mA | 3V | 3.3V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 3.3V | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-0912S Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 78% | 5.2kV | 9.9V | 12V | 84mA | 8.1V | 9V | NO | 84mA | 1W | - | 12V | - | - | 1W | 9V | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0909S Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 5.2kV | 9.9V | 9V | 111mA | 8.1V | 9V | NO | 111mA | 1W | - | 9V | - | - | 1W | 9V | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2424S/H Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 2kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | 1W | 24V | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-78S3.6-0.1 Recom Power | 61 | - | Datasheet | 9 Weeks | - | Through Hole | 4-SIP Module | - | - | 2g | -40°C~100°C With Derating | - | R-78S | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 3.3V | 3.6V | - | 0.65V | - | - | 100mA | - | Enable, Active High | 3.6V | - | - | - | - | - | - | - | - | - | OTP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() REM10-2405S/A Recom Power | 57 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 86.5% | 5kV | 36V | 5V | 2A | - | 24V | NO | 2A | 10W | Enable, Active Low | 5V | - | 2A | - | 24V | 10W | - | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11024SRW/N Recom Power | 2921 | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 3.2A | 75W | - | 26.4V | - | - | 76W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() R24P09S/X2/R8 Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-P4 | 1 | Not Qualified | 82% | 8kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | - | 1W | 24V | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() RKZ-242005D/P Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P5 | 2 | - | 87% | 3kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3S/P/R8 Recom Power | 21 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 8kV | 26.4V | 3.3V | 600mA | 21.6V | - | - | 600mA | 2W | - | 3.3V | - | - | - | 24V | - | Isolated | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP10-1205DA/N Recom Power | 13 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 1.6kV | 18V | 5V | 1A | 9V | - | - | 1A | 10W | Enable, Active Low | 5V | -5V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2412DA Recom Power | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | 15g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-XDMA-P4 | 2 | - | 90% | 1.6kV | 36V | 12V | 833mA | 18V | 24V | NO | 833mA | 20W | - | 12V | -12V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415SFW/N Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 36V | 15V | 1A | 9V | 24V | NO | 1A | 15W | Enable, Active Low | 15V | - | - | - | 24V | - | Isolated | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |