- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC20-4812DZ Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20-Z (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 90% | 1.6kV | 75V | -12V | 835mA | 18V | 48V | NO | 835mA | 20W | Enable, Active High | -12V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2415DZ Recom Power | 139 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 1kV | 36V | 15V | 34mA | 9V | 24V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | 34mA | 1W | 24V | - | Isolated | - | 34mA | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.305S Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 3.6V | 5V | 400mA | 3V | 3.3V | NO | 400mA | 2W | - | 5V | - | - | 2W | 3.3V | - | - | - | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-2412-R Recom Power | 30 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | - | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-1205DF Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | 10.2mm | - | - | R-PDMA-P6 | 2 | - | 87% | 1.6kV | 18V | 5V | 3A | 9V | 12V | NO | 3A | 30W | Enable, Active High | 5V | -5V | - | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-123.3-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 1kV | 13.2V | 3.3V | 606mA | 10.8V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 12V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R05P23.3S Recom Power | 358 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 70% | 6.4kV | 5.5V | 3.3V | 600mA | 4.5V | 5V | NO | 600mA | 2W | - | 3.3V | - | - | 2W | 5V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1509/P-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 78% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P09S/P Recom Power | 140 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2412SRW/R10/A Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | Not Qualified | 83% | 10kV | - | 12V | 500mA | - | 24V | NO | 500mA | 6W | - | 12V | - | 500mA | - | 24V | 6W | Isolated | 12V | - | 36V | 18V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24P3.3S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-P4 | 1 | Not Qualified | 70 ~ 80% | 8kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 24V | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP90Q-4848SRW/P Recom Power | 2810 | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 87W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 1.8A | - | - | 52.8V | - | - | 86.5W | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-4815SRWZ/H2/A/M/SMD Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 72V | 15V | 200mA | 18V | 48V | NO | 200mA | 3W | - | 15V | - | - | 3W | 48V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | - | ||
![]() RO-1224S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRW/H/B/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 79% | 1.6kV | 36V | 5V | 600mA | 18V | 24V | NO | 600mA | 3W | - | 5V | - | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-4805SF/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 37.9g | -40°C~85°C | Tube | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 89% | 1.6kV | 75V | 4.5V | 4A | 36V | 48V | YES | 4A | 20W | Enable, Active Low | 5.5V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-4815SFW-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 37.9g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 75V | 15V | 1.33A | 18V | 48V | YES | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | 48V | - | Isolated | - | - | - | - | OCP, OVP, SCP, UVLO | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-1215-R Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 82% | 1kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RUZ-050505 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RUZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 2W | SINGLE | - | - | - | - | 19.65mm | - | - | - | 2 | Not Qualified | 70% | 1kV | - | 5V | 200mA | - | - | - | 200mA | 2W | - | 5V | - | 200mA | - | 5V | 2W | Isolated | 5V | 200mA | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D-3.309-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | - | 1W | 3.3V | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free |