- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-243.3SE-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 37.9g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 6.6W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.6kV | 36V | 3.3V | 2A | 18V | - | - | 2A | 10W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RUZ-050505 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RUZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 2W | SINGLE | - | - | - | - | 19.65mm | - | - | - | 2 | Not Qualified | 70% | 1kV | - | 5V | 200mA | - | - | - | 200mA | 2W | - | 5V | - | 200mA | - | 5V | - | 2W | Isolated | 5V | - | 200mA | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D-3.309-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | - | 1W | 3.3V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2412S Recom Power | 158 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 78% | 5.2kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | 12V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405SRW/H2/A/M Recom Power | 63 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 81% | 2kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 5W | - | 5V | - | 1A | 5W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4812SFW-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT-NOM | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 90% | 1.6kV | 75V | 10.8V | 2.5A | 18V | 48V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | 48V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2412DF-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 2 | - | 89% | 1.6kV | 36V | 12V | 1.25A | 18V | 24V | NO | 1.25A | 30W | Enable, Active High | 12V | -12V | - | - | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-0515SRW/R10/C Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 83% | 10kV | 9V | 15V | 333mA | 4.5V | 5V | NO | 333mA | 6W | - | 15V | - | - | 6W | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() RP10-2405SE-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 37.9g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | 25.4mm | - | - | - | 1 | - | 82% | 1.6kV | 36V | 5V | 2A | 18V | - | - | 2A | 10W | - | 5V | - | - | - | 24V | - | - | Isolated | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-4812DRW/R10/A Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 83% | 10kV | - | 12V | 250mA | - | 48V | NO | 250mA | 6W | - | 12V | - | - | - | 48V | - | 6W | - | -12V | - | - | 75V | 36V | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DE-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 37.9g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | 25.4mm | - | - | - | 2 | - | 84% | 1.6kV | 36V | 15V | 333mA | 18V | - | - | 333mA | 10W | - | 15V | -15V | - | - | 24V | - | - | Isolated | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA1.5-1.0SMD-R Recom Power | 44 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.7g | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-1.0 | 0.60Lx0.38W x 0.35 H 15.2mmx9.7mmx8.8mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | POWER CONSIDER FROM MANUFACTURE WEBSITE LINK AVAILBLE IN ADDITIONAL FEATURE | - | 2W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | - | 18V | 1.5V | 1A | 4.75V | - | NO | 1A | - | Enable, Active High | 1.5V | - | - | - | 12V | - | - | - | - | 4kV | - | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | 9.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2412S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 2kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 83mA | 1W | - | 12V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-1215DA/SMD Recom Power | 43 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 20g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 12W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G18 | 2 | Not Qualified | 87% | 1.6kV | 18V | 15V | 400mA | 9V | - | - | 400mA | 12W | Enable, Active High | 15V | -15V | - | - | 12V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205DRW/H4/C/M Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 81% | 4kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | - | 5W | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() R-531.8DA Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 5.4W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | - | 18V | 1.1V | 3A | 4.5V | - | - | 3A | - | Enable, Active High | 4.5V | - | - | - | 12V | - | - | - | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-0512S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 2kV | 5.5V | 12V | 21mA | 4.5V | 15V | NO | 21mA | 250mW | - | 12V | - | - | 0.25W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-0505-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 10 | - | 2 | Not Qualified | 78% | 1kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-1205S/H Recom Power | 76 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 72% | 2kV | 13.2V | 5V | 50mA | 10.8V | 12V | NO | 50mA | 250mW | - | 5V | - | - | 0.25W | 12V | - | - | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA9.0-0.5SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | 10 | 2.7g | -40°C~85°C | Tube | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.35 H 15.2mmx9.7mmx8.8mm | - | Active | 1 (Unlimited) | 10 | - | Linear Regulator Replacement | ITE (Commercial) | - | 5W | 5W | DUAL | GULL WING | - | 1 | 2.54mm | 15.3mm | - | - | - | 1 | - | 96% | - | - | 12.6V | 500mA | 11V | - | YES | 500mA | 4.5W | Enable, Active High | 12.6V | - | - | - | 24V | 4.5V | 6.3W | Non-Isolated | - | - | - | 32V | 11V | Remote On/Off, OTP, SCP | 8.8mm | - | 9.6mm | No SVHC | ROHS3 Compliant | Lead Free |