- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC6-0505SRW/R10/A Recom Power | In Stock | - | Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | Not Qualified | 77% | 10kV | - | 5V | 1A | - | 5V | NO | 1A | 6W | - | 5V | - | 1A | - | 5V | 6W | Isolated | 5V | - | 9V | 4.5V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRWZ/H2/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 2kV | 72V | 12V | 210mA | 18V | 48V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSO-1215D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 79% | 1kV | - | 15V | 34mA | - | 12V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | 34mA | - | 12V | 1W | Isolated | - | 34mA | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11005SRW/N Recom Power | 2432 | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 4V | - | 43V | 110V | YES | 15A | 75W | - | 5.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() REC5-1212SRW/H4/A/X2 Recom Power | 46 | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85% | 4kV | 18V | 12V | - | 9V | - | - | 420mA | 5W | - | 12V | 12V | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1224S Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32.35mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | - | 24V | 83mA | - | 12V | NO | 83mA | 2W | - | 24V | - | - | - | 12V | 2W | - | 24V | - | 13.2V | 10.8V | SCP | 11.4mm | - | 7.62mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI3-0515S/H2 Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 88% | 2kV | 5.5V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI3-2412S/H3 Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 90% | 3kV | 26.4V | 12V | 250mA | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI3-2405S/H3 Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 86% | 3kV | 26.4V | 5V | 600mA | 21.6V | 24V | NO | 600mA | 3W | - | 5V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RUM-3.30505 Recom Power | 21 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module | - | - | 2.7g | -40°C~85°C | Tube | ECONOLINE RUM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 78% | 1kV | 3.6V | 5V | 100mA | 3V | - | - | - | 1W | - | 5V | - | - | - | 3.3V | - | Isolated | - | - | - | - | SCP | 7.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-3.33.3/H Recom Power | 23 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 2kV | 3.5V | 3.3V | 303mA | 3.1V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-2405S/H2/B Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 1 | - | 78% | 2kV | 36V | 5V | 400mA | 18V | - | NO | 400mA | 2W | - | 5V | - | - | 2W | 24V | - | Isolated | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415SAW/N Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 13.5V | 670mA | 9V | 24V | YES | 670mA | 10W | Enable, Active Low | 18V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415SAW/P Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 13.5V | 670mA | 9V | 24V | YES | 670mA | 10W | Enable, Active High | 18V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2405SFR/P Recom Power | 2821 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 32g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 40W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 4.5V | - | 9V | 24V | YES | 8A | 40W | Enable, Active High | 5.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2412SRWZ/H2/A/M/SMD Recom Power | 13 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 833mA | 9V | - | - | 833mA | 10W | Enable, Active High | 12V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-1215SRW/H2/A/M Recom Power | 68 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 32mm | NOT SPECIFIED | - | R-MDIP-T9 | 1 | Not Qualified | 86% | 2kV | 18V | 15V | 667mA | - | - | - | 667mA | 10W | Enable, Active High | 15V | - | 667mA | - | 12V | 10W | - | 15V | - | 18V | 9V | Remote On/Off, OCP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RNM-1215S Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | 8.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 1kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 6.8mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-1212DA Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 12W | DUAL | - | - | - | - | 10.2mm | - | - | R-PDIP-T9 | 2 | Not Qualified | 87% | 1.6kV | 18V | 12V | 500mA | 9V | - | - | 500mA | 12W | Enable, Active High | 12V | -12V | - | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H6/A/SMD Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 17 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 83% | 6kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | Isolated | - | - | - | - | SCP | 10.9mm | - | 19.9mm | - | ROHS3 Compliant | Lead Free |