- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE-2412S Recom Power | 141 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | - | - | - | - | - | 19.6mm | - | - | - | 1 | - | 84% | 1kV | - | 12V | 83mA | - | - | - | 83mA | 1W | - | 12V | - | 83mA | - | 24V | - | 1W | Isolated | 12V | - | - | 26.4V | 21.6V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-0524 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H2/A/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 420mA | 18V | 24V | NO | 420mA | 5W | - | 12V | - | - | 5W | 24V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2424S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 2kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | 1W | 24V | - | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-0505/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 5V | 50mA | 4.5V | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 5V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25S-0524 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25DA-050505 Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | 250mW | - | - | - | - | - | - | - | - | - | 2 | - | 60 ~ 70% | 1kV | 5.5V | 5V | 25mA | 4.5V | - | - | 25mA | 250mW | - | 5V | - | 25mA | - | 5V | - | - | - | - | - | 25mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25S-0524/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25S-053.3 Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 10.7mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 3.3V | 76mA | 4.5V | 5V | NO | 76mA | 250mW | - | 3.3V | - | 76mA | - | 5V | - | - | Isolated | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1515S/P Recom Power | 21 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1224S/P Recom Power | 61 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | 1W | 12V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-4812SRWZ/H2/A/M Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 85% | 2kV | 75V | 12V | 666mA | 18V | 48V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | 8W | 48V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-523.3PA Recom Power | 30 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | 6.6W | - | - | - | - | - | 15mm | - | - | - | 1 | - | 92% | - | - | 5.5V | 2A | - | - | - | 2A | 6.6W | Enable, Active High | 5.5V | - | - | - | 12V | 1.6V | 6.6W | - | 3.3V | 3kV | - | 18V | 4.5V | Remote On/Off, OCP, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.5D-3.305/H-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G6 | 2 | Not Qualified | 79% | 3kV | 3.63V | 5V | 50mA | 2.97V | 3.3V | NO | 50mA | 500mW | - | 5V | -5V | - | 0.5W | - | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-0515DRW/R10/A Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 6 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 10kV | - | 15V | 167mA | - | 5V | NO | 167mA | 6W | - | 15V | -15V | 167mA | - | 5V | - | 6W | Isolated | - | - | 167mA | 9V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-123.3SRW/H4/A Recom Power | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 4kV | 18V | 3.3V | 900mA | 9V | 12V | NO | 900mA | 3W | - | 3.3V | - | 900mA | 2.97W | 12V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-2412-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 21mA | 21.6V | 24V | NO | 21mA | 250mW | - | 12V | - | 21mA | 0.25W | 24V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25S8-1512-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 12V | 21mA | 13.5V | 15V | NO | 21mA | 250mW | - | 12V | - | 21mA | 0.25W | 15V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25S8-1515-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 15V | 17mA | 13.5V | 15V | NO | 17mA | 250mW | - | 15V | - | 17mA | 0.25W | 15V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S8-2412-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 21mA | 21.6V | 24V | NO | 21mA | 250mW | - | 12V | - | 21mA | 0.25W | 24V | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - |