- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP90Q-11048SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 87W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 38.4V | - | 40V | 110V | YES | 1.8A | - | 52.8V | - | - | 86.5W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-2415SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 6A | - | 16.5V | - | - | 90W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-4815SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 12V | - | - | 48V | YES | 6A | - | 16.5V | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-2415SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 6A | - | 16.5V | - | - | 90W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-2448SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 1.6A | - | 52.8V | - | - | 77W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP90Q-4824SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 89W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 19.2V | - | 16.5V | 48V | YES | 3.7A | 89W | 26.4V | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-2415SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 6A | - | 16.5V | - | - | 90W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-2412SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 88% | 2.25kV | 36V | 9.6V | - | 9V | 24V | YES | 6.3A | - | 13.2V | - | - | 75W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP90Q-11015SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 83W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 12V | - | 40V | 110V | YES | 5.5A | - | 16.5V | - | - | 82.5W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-11015SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 83W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 12V | - | 40V | 110V | YES | 5.5A | - | 16.5V | - | - | 82.5W | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-11048SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 1.6A | - | 52.8V | - | - | 77W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-4805SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 200W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 4V | - | 16.5V | 48V | YES | 40A | - | 5.5V | - | - | 200W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-11048SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 182W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 3.8A | - | 52.8V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() R0.25D-2424 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 24V | 5.2mA | 21.6V | 24V | NO | 5.2mA | 250mW | 24V | -24V | -5.2mA | - | 24V | - | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-0524S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1kV | 5.5V | 24V | 42mA | 4.5V | - | - | 42mA | 1W | 24V | - | - | - | 5V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0509S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 1W | 9V | - | - | 1W | 5V | - | - | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RE-3.312S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | - | - | - | - | - | 6mm | - | - | - | 1 | - | 84% | 1kV | 3.6V | 12V | 83mA | 3V | - | - | 83mA | 1W | 12V | - | - | - | 3.3V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0905S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 72% | 5.2kV | 9.9V | 5V | 200mA | 8.1V | 9V | NO | 200mA | 1W | 5V | - | - | 1W | 9V | - | - | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | - | ||
![]() R0.25D-3.324/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 3.6V | 24V | 5.2mA | 3V | 3.3V | NO | 5.2mA | 250mW | 24V | -24V | -5.2mA | - | 3.3V | - | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H6/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 81% | 6kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | 5V | -5V | - | 5W | 12V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free |