- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4812DRW/H/B/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | - | ||
![]() RN-0915S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 84% | 1kV | 9.9V | 15V | 84mA | 8.1V | - | - | 84mA | 1.25W | - | 15V | - | - | 9V | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1509 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | 1W | 15V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1505S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | 1W | 15V | Isolated | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ROL-0515S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | 500mW | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | Not Qualified | 87% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 500mW | - | 15V | - | 0.5W | 5V | Isolated | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1524S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 85% | 2kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | 1W | 15V | Isolated | SCP | 10mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H2/A/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85% | 2kV | 72V | 12V | - | 36V | - | - | 250mA | 3W | Enable, Active Low | 12V | 12V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4812DRW/H/B/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H2/A/M/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85% | 2kV | 72V | 12V | - | 36V | - | - | 250mA | 3W | Enable, Active Low | 12V | 12V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-483.3SRWZ/H2/A/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 79% | 2kV | 72V | 3.3V | - | 18V | 48V | NO | 900mA | 3W | - | 3.3V | 3.3V | 2.97W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2415DRW/H4/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H4/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | 3W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0515D/H3/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-P6 | 2 | - | 75% | 3kV | 9V | 15V | 67mA | 4.5V | - | NO | 67mA | 2W | - | 15V | -15V | 1W | 5V | - | SCP | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-2405S/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 78% | 3kV | 36V | 5V | 400mA | 18V | - | NO | 400mA | 2W | - | 5V | - | 2W | 24V | - | SCP | 14.5mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H6/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 6kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | 3W | 24V | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRWZ/H2/A/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85% | 2kV | 72V | 12V | - | 18V | - | - | 250mA | 3W | Enable, Active Low | 12V | 12V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRW/H2/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | 5W | 24V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H2/C/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 420mA | 18V | - | - | 420mA | 5W | - | 12V | - | - | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2405SRWZ/H4/A/M/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 4kV | 36V | 5V | - | 9V | - | - | 600mA | 3W | Enable, Active Low | 5V | 5V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4815SRW/H2/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 86% | 2kV | 72V | 15V | 500mA | 36V | 48V | NO | 500mA | 7.5W | Enable, Active Low | 15V | - | - | 48V | - | Remote On/Off, SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | - |