- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC8-4812DRWZ/H2/A/M Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | 2 | Not Qualified | 85% | 2kV | 75V | 12V | 333mA | 18V | 48V | NO | 333mA | 8W | Enable, Active High | 12V | -12V | - | 8W | 48V | - | Isolated | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405DAW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | S-PDMA-P6 | 2 | - | 87% | 1.6kV | 36V | 5V | 1A | 9V | 24V | NO | 1A | 10W | Enable, Active High | 5V | -5V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405DAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | S-PDMA-P6 | 2 | - | 87% | 1.6kV | 36V | 5V | 1A | 9V | 24V | NO | 1A | 10W | Enable, Active Low | 5V | -5V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4805SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | 60g | -40°C~85°C | Tube | POWERLINE RP40-G (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | 40W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 1 | - | 90% | 1.6kV | 75V | 4.5V | 8A | - | 48V | YES | 8A | 40W | Enable, Active High | 5.5V | - | 8A | - | 48V | 40W | - | 5V | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H4/A/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 81% | 4kV | 18V | 5V | - | 9V | - | - | 1A | 5W | - | 5V | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-2415S/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 80% | 8kV | 26.4V | 15V | 132mA | 21.6V | - | - | 132mA | 2W | - | 15V | - | - | - | 24V | - | - | - | - | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() R15P209D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | 2 | - | 87% | 6.4kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 15V | - | Isolated | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2415SRW/H2/A/M/SMD Recom Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 667mA | 18V | - | - | 667mA | 10W | Enable, Active High | 15V | - | - | - | 24V | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P205D/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | 2 | - | 85% | 8kV | 16.5V | 5V | 200mA | 13.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 15V | - | - | - | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R24P205D/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | 2 | - | 85% | 8kV | 26.4V | 5V | 200mA | 21.6V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 24V | - | - | - | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() RKZ-052005D/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PSMA-P5 | 2 | - | 86% | 4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() R24P12D/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XSMA-P5 | 2 | Not Qualified | 82% | 8kV | 26.4V | 12V | 41mA | 21.6V | 24V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 24V | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | - | ||
![]() R24P212S/P/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | 1 | - | 87% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | - | 24V | - | Isolated | - | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P209S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PSMA-P5 | 1 | - | 87% | 6.4kV | 16.5V | 9V | 222mA | 13.5V | 15V | NO | 222mA | 2W | - | 9V | - | - | 2W | 15V | - | - | - | - | - | - | 12.5mm | - | 9.8mm | ROHS3 Compliant | - | ||
![]() R24P212S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | R-PSMA-P5 | 1 | - | 87% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | 24V | NO | 167mA | 2W | - | 12V | - | - | 2W | 24V | - | Isolated | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R24P15D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | 2 | - | 83% | 6.4kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | - | Isolated | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-123.3SA/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.6kV | 18V | 2.97V | 3A | 9V | - | - | 3A | 10W | Enable, Active Low | 3.63V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-153.3D/H6 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PSMA-T7 | 2 | - | 74% | 6.4kV | 16.5V | 3.3V | 152mA | 13.5V | 15V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RI3-1509S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PSMA-P4 | 1 | - | 88% | 1kV | 16.5V | 9V | 333mA | 13.5V | 15V | NO | 333mA | 3W | - | 9V | - | - | 2.997W | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | ROHS3 Compliant | Lead Free | ||
![]() REC30-1215D Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P7 | 2 | - | 88% | 1.6kV | 18V | 13.5V | 1A | 9V | 12V | YES | 1A | 30W | Enable, Active High | 16.5V | -15V | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | ROHS3 Compliant | Lead Free |