- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R12P209D/P Recom Power | 240 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | - | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | 13.2V | 9V | - | 111mA | 10.8V | 12V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 12V | - | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-243.3S/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | - | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 26.4V | 3.3V | - | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | 303mA | 1W | - | - | - | - | - | - | 24V | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-1215DA Recom Power | 46 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 16g | - | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 1.6kV | 18V | 15V | - | 267mA | 9V | 12V | NO | 267mA | 8W | Enable, Active High | 15V | -15V | - | 8W | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0505D/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | - | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | 11.4mm | - | - | R-PDIP-T14 | 2 | Not Qualified | 82% | 8kV | 5.5V | 5V | - | 200mA | 4.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 5V | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0509S Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 4 | 1.9g | 105kHz | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | 1kV | 5.5V | 9V | Fixed | 140mA | 4.5V | - | - | 140mA | 1.25W | - | 9V | - | - | - | 5V | 1.25W | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-2405S Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | - | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | - | 5V | - | 400mA | - | 24V | NO | 400mA | 2W | - | 5V | - | - | - | 24V | 2W | Isolated | 5V | 26.4V | 21.6V | - | SCP | 7.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-1215DRW/H3/A/M Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | - | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | Not Qualified | 86% | 3kV | 18V | 15V | - | 267mA | 9V | 12V | NO | 267mA | 8W | Enable, Active High | 15V | -15V | - | 8W | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() REM3-2415SW/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | - | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 36V | 15V | - | 200mA | 9V | 24V | YES | 200mA | 3W | - | 15V | - | 200mA | 3W | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11015SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | - | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 12V | - | - | 43V | 110V | YES | 5A | - | - | 16.5V | - | - | 75W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() RP90Q-11048SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | - | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 87W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 38.4V | - | - | 40V | 110V | YES | 1.8A | - | - | 52.8V | - | - | 86.5W | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() RP75H-11015SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | - | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 12V | - | - | 43V | 110V | YES | 5A | - | - | 16.5V | - | - | 75W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() RP90Q-2412SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | - | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 9.6V | - | - | 9V | 24V | YES | 7.5A | - | - | 13.2V | - | - | 90W | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() RO-1209S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 1kV | 13.2V | 9V | - | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-0515/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | - | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 85% | 3kV | 5.5V | 15V | - | 66mA | 4.5V | 5V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 5V | - | - | - | - | - | - | SCP | 8.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() RW2-1209S/H2/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | - | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | 18V | 9V | - | 222mA | - | - | - | 222mA | 2W | - | 9V | - | - | - | 12V | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-1224 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 6 | 1.6g | - | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 13.2V | 24V | - | 42mA | 10.8V | - | - | 42mA | 2W | - | 24V | -24V | - | - | 12V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0505D/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | - | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-P6 | 2 | - | 73% | 1kV | 9V | 5V | - | 200mA | 4.5V | - | NO | 200mA | 2W | - | 5V | -5V | - | 1W | 5V | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H2/A/SMD/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | - | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 15V | - | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRW/H/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | - | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1.6kV | 72V | 12V | - | 420mA | 36V | 48V | NO | 420mA | 5W | - | 12V | - | - | 5W | 48V | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512SRW/H2/A/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | - | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 74% | 2kV | 9V | 12V | - | - | 4.5V | - | - | 420mA | 5W | Enable, Active Low | 12V | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - |