- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM1-1205S Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | Medical | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 81% | 5.2kV | 13.2V | 5V | - | 10.8V | 12V | NO | 200mA | 1W | 5V | - | - | 1W | - | - | - | - | - | - | - | 10.2mm | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() R0.5S8-0505 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 72% | 1kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 500mW | 5V | - | - | 0.5W | - | - | - | - | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0505 Recom Power | 339 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 250mW | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 12.75mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 70% | 1kV | - | 5V | 50mA | - | 5V | NO | 50mA | 250mW | 5V | - | 50mA | - | 5V | 250mW | Isolated | - | 5.5V | 4.5V | SCP | 6.7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.5S12-3.305 Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 1kV | 3.63V | 5V | 100mA | 2.97V | - | - | 100mA | 500mW | 5V | - | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-1215S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 76% | 2kV | 13.2V | 15V | 17mA | 10.8V | 12V | NO | 17mA | 250mW | 15V | - | - | 0.25W | 12V | - | - | - | - | - | SCP | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-153.3D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 70% | 1kV | 16.5V | 3.3V | 152mA | 13.5V | 15V | NO | 152mA | 1W | 3.3V | -3.3V | - | 0.5016W | 15V | - | - | - | - | - | SCP | 10.2mm | - | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-1512S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 72% | 2kV | 16.5V | 12V | 21mA | 13.5V | 15V | NO | 21mA | 250mW | 12V | - | - | 0.25W | 15V | - | - | - | - | - | SCP | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-1505 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 78% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | 5V | - | - | 1W | 15V | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0505/P-R Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | 5V | - | - | 1W | 5V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RGZ-2409D Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 80% | 3kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 2W | 9V | -9V | - | 2W | 24V | - | - | - | - | - | SCP | 7.1mm | - | 19.9mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0505/H-R Recom Power | 4414 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | 5V | - | - | 1W | 5V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-123.3-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | - | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | 3.3V | - | - | 1W | 12V | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1DA-3.31212-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 80% | 1kV | 3.6V | 12V | 42mA | 3V | 3.3V | NO | - | 1W | 12V | - | 42mA | 1W | 3.3V | - | - | 42mA | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-123.3-R Recom Power | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 250mW | ADDITIONAL -3.3 V OUTPUT AVAILABLE | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 3.3V | - | 10.8V | 12V | NO | - | - | - | -3.3V | - | - | - | - | - | - | - | - | SCP | - | 7.5mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() R0.25D10-1215-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 15V | 8.3mA | 10.8V | - | - | 8.3mA | 250mW | 15V | -15V | -8.3mA | - | 12V | - | - | 8.3mA | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2S8-2412-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | R-PDSO-G8 | 1 | Not Qualified | 85% | 1kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | 12V | - | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-2409-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 9V | 222mA | 21.6V | - | - | 222mA | 2W | 9V | - | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2S12-2405-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 5V | 400mA | 21.6V | - | - | 400mA | 2W | 5V | - | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2S12-053.3/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 3kV | 5.5V | 3.3V | 606mA | 4.5V | - | - | 606mA | 2W | 3.3V | - | - | - | 5V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2S12-1215/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 13.2V | 15V | 133mA | 10.8V | - | - | 133mA | 2W | 15V | - | - | - | 12V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - |