- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S12-1524/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 85% | 3kV | 16.5V | 24V | 83mA | 13.5V | - | - | 83mA | 2W | - | 24V | - | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2409DRW/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 83% | 4kV | 36V | 9V | 165mA | 18V | - | - | 165mA | 3W | - | 9V | -9V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRW/H/B/M/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 15V | 340mA | 18V | - | - | 340mA | 5W | - | 15V | - | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() RP20-11015DFR/P Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P6 | 2 | - | 89% | 1.6kV | 160V | 15V | 667mA | 43V | 110V | NO | 667mA | 20W | Enable, Active High | 15V | -15V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-1212DA-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | 20W | DUAL | PIN/PEG | - | 1 | - | - | S-XDMA-P4 | 2 | - | 89% | 1.6kV | 18V | 12V | 833mA | 9V | 12V | NO | 833mA | 20W | - | 12V | -12V | - | - | OCP, OVP, SCP, UVLO | 16.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4812S/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 75V | 12V | 830mA | 36V | 48V | NO | 830mA | 10W | Enable, Active Low | 12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP20-2415SA-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | 20W | DUAL | PIN/PEG | - | 1 | - | - | S-XDMA-P4 | 1 | - | 91% | 1.6kV | 36V | 15V | 1.33A | 18V | 24V | NO | 1.33A | 20W | - | 15V | - | - | - | OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP20-483.3SA/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | DUAL | PIN/PEG | - | 1 | - | - | S-XDMA-P6 | 1 | - | 87% | 1.6kV | 75V | 2.97V | 4.5A | 36V | 48V | YES | 4.5A | 20W | Enable, Active High | 3.63V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1215DRW/H6/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial), Medical | 5W | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 6kV | 18V | 15V | 170mA | 9V | - | - | 170mA | 5W | - | 15V | -15V | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0515SRW/H6/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial), Medical | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 75% | 6kV | 9V | 15V | 340mA | 4.5V | - | - | 340mA | 5W | - | 15V | - | - | 5V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405DRW/H2/A/M/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | 2 | Not Qualified | 81% | 2kV | 36V | 5V | 500mA | 18V | - | - | 500mA | 5W | Enable, Active Low | 5V | -5V | - | 24V | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4824DFR/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | 43g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.24Lx1.00W x 0.66 H 56.8mmx25.4mmx16.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P6 | 2 | - | 91% | 1.6kV | 75V | 24V | - | 18V | 48V | NO | 833mA | 40W | Enable, Active High | 24V | -24V | 39.984W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505SRW/H/B/M/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 72% | 1.6kV | 9V | 5V | 1A | 4.5V | - | - | 1A | 5W | - | 5V | - | - | 5V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-0512DR/H1M/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 12g | -40°C~80°C | Tape & Reel (TR) | ECONOLINE REC3-DR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 2 | - | 75% | 1kV | 5.75V | 12V | 125mA | 4.25V | - | - | 125mA | 3W | - | 12V | -12V | - | 5V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1209SRW/H2/A/M/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | 3W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 330mA | - | - | - | 330mA | 3W | Enable, Active Low | 9V | - | - | 12V | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC20-1212S Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 88.5% | 1.6kV | 18V | 10.8V | 1.67A | 9V | 12V | YES | 1.67A | 20W | Enable, Active High | 13.2V | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1524-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 24V | 83mA | 13.5V | - | - | 83mA | 2W | - | 24V | - | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1509-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 9V | 222mA | 13.5V | - | - | 222mA | 2W | - | 9V | - | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1505-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-153.3-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 70 ~ 75% | 1kV | 16.5V | 3.3V | 606mA | 13.5V | - | - | 606mA | 2W | - | 3.3V | - | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free |