- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM10-4812S/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 75V | 12V | 830mA | 36V | 48V | NO | 830mA | 10W | Enable, Active Low | 12V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2415SA-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | 20W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-XDMA-P4 | 1 | - | 91% | 1.6kV | 36V | 15V | 1.33A | 18V | 24V | NO | 1.33A | 20W | - | 15V | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-483.3SA/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module | - | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-XDMA-P6 | 1 | - | 87% | 1.6kV | 75V | 2.97V | 4.5A | 36V | 48V | YES | 4.5A | 20W | Enable, Active High | 3.63V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4824DFR/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 43g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.24Lx1.00W x 0.66 H 56.8mmx25.4mmx16.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | 91% | 1.6kV | 75V | 24V | - | 18V | 48V | NO | 833mA | 40W | Enable, Active High | 24V | -24V | - | 39.984W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1209S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 5.2kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D10-1505-R Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 5V | 25mA | 13.5V | - | - | 25mA | 250mW | - | 5V | -5V | -25mA | - | 15V | - | - | - | 25mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-1505-R Recom Power | 43 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 5V | 50mA | 13.5V | 15V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 15V | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-2412-R Recom Power | 6 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 21mA | 21.6V | 24V | NO | 21mA | 250mW | - | 12V | - | 21mA | 0.25W | 24V | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRWZ/H2/A Recom Power | 111 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 32mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 80% | 2kV | - | 5V | 600mA | - | 24V | NO | 600mA | 3W | - | 5V | - | 600mA | - | 24V | 3W | Isolated | 5V | - | 36V | 9V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-1215SRW/H2/A/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 18V | 15V | 340mA | 9V | - | - | 340mA | 5W | Enable, Active Low | 15V | - | - | - | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-483.3SRW/H/B/SMD-R Recom Power | 13 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 1.6kV | 72V | 3.3V | 1A | 36V | - | - | 1A | 5W | - | 3.3V | - | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-1215SRW/H/B/M/SMD-R Recom Power | 13 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 18V | 15V | 340mA | 9V | - | - | 340mA | 5W | - | 15V | - | - | - | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-123.3SRW/H4/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 4kV | 18V | 3.3V | 1A | 9V | - | - | 1A | 5W | - | 3.3V | - | - | - | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409SRW/H2/A/M/SMD-R Recom Power | 30 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-243.3SRW/H2/C/M/SMD-R Recom Power | 30 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 2kV | 36V | 3.3V | 1A | 18V | - | - | 1A | 5W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-123.3SRW/H2/C/M/SMD-R Recom Power | 13 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 2kV | 18V | 3.3V | 1A | 9V | - | - | 1A | 5W | - | 3.3V | - | - | - | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-4809SRW/H4/A/SMD/CTRL-R Recom Power | 30 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 4kV | 72V | 9V | 556mA | 36V | - | - | 556mA | 5W | Enable, Active Low | 9V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25D12-1509/P-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 9V | 14mA | 13.5V | - | - | 14mA | 250mW | - | 9V | -9V | -14mA | - | 15V | - | - | - | 14mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-153.3-R Recom Power | 30 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 75% | 1kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.5D12-3.305-R Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | 2 | Not Qualified | 79% | 1kV | 3.63V | 5V | 50mA | 2.97V | 3.3V | NO | 50mA | 500mW | - | 5V | -5V | - | 0.5W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free |