- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3.5-2409DRW/R8/A/CTRL Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P7 | 2 | Not Qualified | 82% | 8kV | 36V | 9V | 194mA | 18V | 24V | NO | 194mA | 3.5W | Enable, Active Low | 9V | -9V | - | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2412DRW/R8/A/CTRL Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P7 | 2 | Not Qualified | 82% | 8kV | 36V | 12V | 145mA | 18V | 24V | NO | 145mA | 3.5W | Enable, Active Low | 12V | -12V | - | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405DAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 36V | 5V | 1.5A | 9V | - | - | 1.5A | 15W | Enable, Active Low | 5V | -5V | - | 24V | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-4815DRWZ/H2/A/M Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 10W | DUAL | - | NOT SPECIFIED | - | - | 10.2mm | NOT SPECIFIED | R-MDIP-T9 | 2 | Not Qualified | 85% | 2kV | 75V | 15V | 333mA | 18V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | 48V | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-1212DRW/R8/A/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P6 | 2 | Not Qualified | 81% | 8kV | 18V | 12V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 12V | -12V | - | 12V | - | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2409DRW/R10/A/CTRL Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P7 | 2 | Not Qualified | 82% | 10kV | 36V | 9V | 194mA | 18V | 24V | NO | 194mA | 3.5W | Enable, Active Low | 9V | -9V | - | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP90Q-2448SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 87W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 88% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 1.8A | - | - | 52.8V | - | 86.5W | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-4815SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 12V | - | - | 48V | YES | 6A | - | - | 16.5V | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() ROL-0515S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 500mW | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | Not Qualified | 87% | 2kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 500mW | - | 15V | - | 0.5W | 5V | - | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R24P3.3S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | 1 | - | 70 ~ 80% | 6.4kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | 1W | 24V | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R24P15D/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | R-XSMA-P5 | 2 | - | 83% | 8kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | 1W | 24V | - | - | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R24P09D/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | 2 | - | 82% | 8kV | 26.4V | 9V | 55mA | 21.6V | 24V | NO | 55mA | 1W | - | 9V | -9V | 1W | 24V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P09S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 8kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | 1W | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R2D-0515/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | R-XDMA-F6 | 2 | Not Qualified | 85% | 3kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 2W | - | 15V | -15V | 2W | 5V | - | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D-2412/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | 30; 5 | - | 2 | Not Qualified | 83% | 3kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 83mA | 2W | - | 12V | -12V | 2W | 24V | Isolated | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H2/C/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 85% | 2kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() RV-1505S/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 80% | 8kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | 15V | - | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H4/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415DRWZ/H6/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-2415D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 6.4kV | 26.4V | 15V | 66mA | 21.6V | - | - | 66mA | 2W | - | 15V | -15V | - | 24V | - | - | 11.1mm | - | - | ROHS3 Compliant | - |