- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Isolation Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-2412S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | 24V | - | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() R24P209S/X2/R8 Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | 1 | - | 87% | 8kV | 26.4V | 9V | 222mA | 21.6V | - | - | 222mA | 2W | - | 9V | - | - | 24V | Isolated | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-521.8DA Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 3.6W | - | - | - | - | - | - | - | - | 1 | - | 88% | - | 18V | 1.1V | 2A | 4.5V | - | - | 2A | - | Enable, Active High | 4.5V | - | - | 12V | - | 1kV | Remote On/Off, OCP, SCP | 15mm | - | - | ROHS3 Compliant | - | ||
![]() R1D12-2412/HP Recom Power | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 80% | 3kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 12V | -12V | 1W | 24V | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() ROL-0512S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 500mW | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | Not Qualified | 86% | 2kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | 42mA | 500mW | - | 12V | - | 0.5W | 5V | - | - | SCP | 10mm | - | 6mm | ROHS3 Compliant | - | ||
![]() REC3-2412SR/H1/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 8 | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | 1 | Not Qualified | 65% | 1kV | 26.4V | 12V | 250mA | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | 3W | 24V | Isolated | - | SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1209/P Recom Power | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 70 ~ 80% | 1kV | 13.2V | 9V | 111mA | 10.8V | - | - | 111mA | 2W | - | 9V | -9V | - | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-053.3D Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | 2 | - | - | 1kV | 9V | 3.3V | 250mA | 4.5V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | 5V | - | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRW/H4/A/M Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | 5W | 24V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RV-3.315S/R8 Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 88% | 8kV | 3.6V | 15V | 132mA | 3V | - | - | 132mA | 2W | - | 15V | - | - | 3.3V | - | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0515SRW/H6/A/M/CTRL Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 75% | 6kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | Enable, Active Low | 15V | - | 5W | 5V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-4812DRW/H4/A/CTRL Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | 5W | 48V | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.305S/R8 Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 80% | 8kV | 3.6V | 5V | 400mA | 3V | - | - | 400mA | 2W | - | 5V | - | - | 3.3V | - | - | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H6/C/SMD Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 6kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | - | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-4812DRW/H2/C/SMD Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-4815DRW/H2/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 170mA | 36V | 48V | NO | 170mA | 5W | - | 15V | -15V | 5W | 48V | - | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRWZ/H4/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 83% | 4kV | 72V | 12V | 210mA | 18V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() RV-3.305D/P/R6.4 Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 6.4kV | 3.6V | 5V | 200mA | 3V | - | - | 200mA | 2W | - | 5V | -5V | - | 3.3V | - | - | SCP | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() RV-3.33.3S/P/R8 Recom Power | 43 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 70 ~ 78% | 8kV | 3.6V | 3.3V | 600mA | 3V | - | - | 600mA | 2W | - | 3.3V | - | - | 3.3V | - | - | SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.312S/P/R8 Recom Power | 43 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 8kV | 3.6V | 12V | 167mA | 3V | - | - | 167mA | 2W | - | 12V | - | - | 3.3V | - | - | SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free |