- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC6-0512SRW/R10/C Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 82% | 10kV | - | 12V | 417mA | - | 5V | NO | 417mA | 6W | - | 12V | - | 500mA | - | 5V | 6W | - | - | - | 9V | 4.5V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI-1505S/P Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 83% | 1kV | 16.5V | 5V | 400mA | 13.5V | 15V | NO | 400mA | 2W | - | 5V | - | - | 2W | 15V | - | - | - | - | - | - | SCP | 10.2mm | - | 7.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-1205D/H2/M Recom Power | 43 | - | Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 2kV | 18V | 5V | - | 9V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | 1.5A | - | - | - | - | - | -1.5A | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-243.3SA/P Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.6kV | 36V | 2.97V | 3A | 18V | - | - | 3A | 10W | Enable, Active High | 3.63V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1212D/P Recom Power | 66 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 1kV | 13.2V | 12V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 12V | -12V | 42mA | - | 12V | - | Isolated | - | 42mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H6/A Recom Power | 218 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 6kV | - | 15V | 100mA | - | 24V | NO | 100mA | 3W | - | 15V | -15V | 100mA | - | 24V | 3W | Isolated | - | 100mA | 36V | 9V | SCP | 10.2mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-2424/HP Recom Power | 104 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 84% | 3kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | 1W | 24V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2D-1205 Recom Power | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | 2W | DUAL | FLAT | - | 1 | - | 8.7mm | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 1kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 2W | - | 5V | - | 200mA | - | 12V | 2W | - | -5V | 200mA | 12V | - | SCP | 8.7mm | - | 10.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP20-4805SFR/P Recom Power | 41 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 88% | 1.6kV | 75V | 4.5V | 4A | 18V | 48V | YES | 4A | 20W | Enable, Active High | 5.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-1205SA Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 16g | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 7.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-XDMA-P9 | 1 | Not Qualified | 83% | 1.6kV | 18V | 5V | 1.5A | 9V | 12V | NO | 1.5A | 8W | Enable, Active High | 5V | - | - | 8W | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2405D/HP Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 78% | 2kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | - | 0.5W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R09P05D Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 9.9V | 5V | 100mA | 8.1V | 9V | NO | 100mA | 1W | - | 5V | -5V | -100mA | 1W | - | - | - | - | 100mA | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-3.305/E Recom Power | 15 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SMD Module | YES | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S/E (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 80% | 1kV | 3.63V | 5V | - | 2.97V | 3.3V | NO | 200mA | - | - | 5V | - | - | 1W | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1S-2415/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 3kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1212SZ/H3 Recom Power | 32 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 83% | 3kV | 18V | 12V | 83mA | 4.5V | 12V | NO | 83mA | 1W | Enable, Active Low | 12V | - | 83mA | 1W | 9V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2415SZ Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T7 | 1 | Not Qualified | 80% | 1kV | 27V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | - | ||
![]() REC5-0505DRW/H2/A/SMD/CTRL Recom Power | 6 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 72% | 2kV | 9V | 5V | 500mA | 4.5V | 5V | NO | 500mA | 5W | Enable, Active Low | 5V | -5V | - | 5W | 5V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | 19.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.315 Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | - | 2 | Not Qualified | 82% | 1kV | 3.6V | 15V | 33mA | 3V | 3.3V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 3.3V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1515/P Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | 2 | Not Qualified | 70 ~ 80% | 1kV | 16.5V | 15V | 66mA | 13.5V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1505/P Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | 2 | Not Qualified | 85% | 1kV | 16.5V | 5V | 200mA | 13.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free |