- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S12-053.3/P-R Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 1kV | 5.5V | 3.3V | 606mA | 4.5V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 5V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC6-1205DRW/R10/A Recom Power | 43 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 80% | 10kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 6W | - | 5V | -5V | - | 6W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRWZ/H/B/M/SMD-R Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 15V | 340mA | 9V | - | - | 340mA | 5W | - | 15V | - | - | - | 24V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-4809DRW/H4/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G18 | 2 | Not Qualified | 84% | 4kV | 72V | 9V | 278mA | 36V | - | - | 278mA | 5W | - | 9V | -9V | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409SRWZ/H2/C/M/SMD-R Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 330mA | - | 24V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4815SRWZ/H6/C/SMD-R Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 6kV | 72V | 15V | 340mA | 18V | - | - | 340mA | 5W | - | 15V | - | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP15-4815DFW-HC Recom Power | 13 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 2 | - | 86% | 1.6kV | 75V | 15V | 500mA | 18V | 48V | NO | 500mA | 15W | - | 15V | -15V | - | - | 48V | - | Isolated | - | - | - | - | OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP15-4815SFW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 75V | 15V | 1A | 18V | 48V | NO | 1A | 15W | Enable, Active High | 15V | - | - | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415SE-HC Recom Power | 13 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | 6 | 65.8g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | Not Qualified | 89% | 1.6kV | 36V | 15V | 2A | 18V | 24V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-123.3SE-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | 6 | 65.8g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 19.8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | Not Qualified | 85% | 1.6kV | 18V | 3.3V | 6A | 9V | 12V | YES | 6A | 30W | Enable, Active High | 3.63V | - | - | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-1212SF-HC Recom Power | 50 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | - | 89% | 1.6kV | 18V | 12V | 2.5A | 9V | 12V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-243.3SFW Recom Power | 56 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT-NOM | 24.75W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 1.6kV | - | 3.3V | 7.5A | - | 24V | YES | 7.5A | 30W | Enable, Active High | 3.63V | - | 7.5A | - | 24V | 30W | Isolated | 3.3V | - | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP30-4812DF-HC Recom Power | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 2 | - | 88% | 1.6kV | 75V | 12V | 1.25A | 36V | 48V | NO | 1.25A | 30W | Enable, Active High | 12V | -12V | - | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4805SEW-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | 6 | 69.1g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT-NOM | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 1 | Not Qualified | 88% | 1.6kV | 75V | 4.5V | 6A | 18V | 48V | YES | 6A | 30W | Enable, Active High | 5.5V | - | - | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-4805DF-HC Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 37.9g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P5 | 2 | Not Qualified | 85% | 1.6kV | 75V | 5V | 1.5A | 36V | 48V | NO | 1.5A | 15W | - | 5V | -5V | - | - | 48V | - | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-3.33.3/HP-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 75% | 3kV | 3.6V | 3.3V | 152mA | 3V | 3.3V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1DA-091212-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 80% | 1kV | 9.9V | 12V | 42mA | 8.1V | 9V | NO | - | 1W | - | 12V | - | - | 1W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1DA-121212-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 80% | 1kV | 13.2V | 12V | 42mA | 10.8V | 12V | NO | - | 1W | - | 12V | - | 42mA | 1W | 12V | - | - | - | 42mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1DA-093.33.3-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | IT ALSO HAS 3.3V OUTPUT | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 75% | 1kV | 9.9V | 3.3V | 150mA | 8.1V | 9V | NO | - | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1DA-153.33.3-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | IT ALSO HAS 3.3V OUTPUT | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 75% | 1kV | 16.5V | 3.3V | 33mA | 13.5V | 15V | NO | - | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - |