- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-1205SRW/H4/C/SMD Recom Power | 68 |
| Datasheet | 9 Weeks | - | Surface Mount | 24-SMD Module, 18 Leads | YES | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 79% | 4kV | 18V | 5V | - | 9V | 12V | NO | 600mA | - | - | - | - | - | 3W | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() R0.5Z-1505/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 50% | 1kV | 15.75V | 5V | 100mA | 14.25V | 15V | NO | 100mA | 500mW | - | 5V | - | 100mA | 0.5W | 15V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P215S/P/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 6.4kV | 5.5V | 15V | 132mA | 4.5V | 5V | NO | 132mA | 2W | - | 15V | - | 132mA | 2W | 5V | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R05P23.3S/P/X2 Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 6.4kV | 5.5V | 3.3V | 600mA | 4.5V | 5V | NO | 600mA | 2W | - | 3.3V | - | 600mA | 2W | 5V | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RUZ-050505/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RUZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | IT HAS ALSO 5V OUTPUT | 2W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-PSMA-P6 | 2 | Not Qualified | 70% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | 2W | - | 5V | - | - | 2W | - | - | - | SCP | 10.2mm | 19.65mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() R2S-2412/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 26.4V | 12V | 167mA | 21.6V | 24V | NO | 167mA | 2W | - | 12V | - | - | 2W | 24V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H6/A/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 6kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412SR/H1 Recom Power | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 65% | 1kV | 26.4V | 12V | 250mA | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | - | 3W | 24V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1205SRW/H4/A/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 79% | 4kV | 18V | 5V | 600mA | 9V | 12V | NO | 600mA | 3W | Enable, Active Low | 5V | - | - | 3W | 12V | - | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H6/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 6kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | - | 15V | - | - | 3W | 24V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1212D/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | R-XDMA-G6 | 2 | - | 80% | 1kV | 18V | 12V | 83mA | 9V | - | NO | 83mA | 2W | - | 12V | -12V | - | 1W | 12V | - | - | SCP | 10.2mm | - | 16mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H4/C/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 4kV | 36V | 12V | 420mA | 18V | 24V | NO | 420mA | 5W | - | 12V | - | - | 5W | 24V | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415DRW/H1/A/M/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-G17 | 2 | Not Qualified | 86% | 1kV | 36V | 15V | 250mA | 18V | 24V | NO | 250mA | 7.5W | - | 15V | -15V | - | - | 24V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0509/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0509/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0524/H Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0509/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RNM-1505S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 78% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-0509/HP Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25DA-051212/P Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 12V | 10mA | 4.5V | - | - | 10.4mA | 250mW | - | 12V | - | 10mA | - | 5V | - | 10mA | SCP | 7mm | - | - | ROHS3 Compliant | - |