- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.25S-0509/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0509/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0524/H Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0509/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RNM-1505S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 78% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RKZ3-2412S/H Recom Power | 43 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.8g | -40°C~90°C | Tube | RKZ3 (3W) | 0.77Lx0.30W x 0.48 H 19.6mmx7.5mmx12.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 90% | 4kV | 26.4V | 12V | - | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | - | 3W | - | - | - | 12.2mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() R0.5S-2412/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 77% | 3kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 500mW | - | 12V | - | - | 0.5W | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11048SRW/N Recom Power | 2638 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 1.6A | - | - | 52.8V | - | - | 77W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RW-483.3S Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2.15W | DUAL | - | - | 1 | 2.54mm | - | - | - | R-XDMA-T8 | 1 | - | 73% | 1kV | 72V | 3.3V | 650mA | 36V | 48V | NO | 500mA | 3W | - | 3.3V | - | - | - | 48V | - | SCP | 7mm | 32.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRWZ/H2/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 2kV | 72V | 15V | 200mA | 18V | 48V | NO | 200mA | 3W | - | 15V | - | - | 3W | 48V | Isolated | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H2/A/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | - | 3W | 24V | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1209SRW/H2/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 12V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() RW2-2405D/SMD Recom Power | 105 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | 16 | - | 2 | - | 78% | 1kV | 36V | 5V | 200mA | 18V | - | NO | 200mA | 2W | - | 5V | -5V | - | 1W | 24V | Isolated | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H2/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 2kV | 18V | 5V | 1A | 9V | 12V | NO | 1A | 5W | - | 5V | - | - | 5W | 12V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0515/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 15V | 17mA | 4.5V | 5V | NO | 17mA | 250mW | - | 15V | - | 17mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-053.3/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 3.3V | 76mA | 4.5V | 5V | NO | 76mA | 250mW | - | 3.3V | - | 76mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0505/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 5V | 50mA | 4.5V | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0509 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | - | 9V | - | 28mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0524/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 24V | 10.4mA | 4.5V | 5V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S12-3.315/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 495mW | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 3kV | 3.63V | 15V | 33mA | 2.97V | - | - | 33mA | 500mW | - | 15V | - | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |