- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2409SRWZ/H4/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 556mA | - | - | - | 556mA | 5W | - | 9V | - | - | - | 24V | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-4812SFW-HC Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 4 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P6 | 1 | - | 85% | 1.6kV | 75V | 12V | 1.25A | 18V | 48V | NO | 1.25A | 15W | - | 12V | - | - | - | 48V | - | - | - | OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-483.3SFW-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 37.9g | -40°C~65°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 14.85W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P6 | 1 | - | 84% | 1.6kV | 75V | 3.3V | 4.5A | 18V | 48V | NO | 4.5A | 15W | - | 3.3V | - | - | - | 48V | - | - | - | OCP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP30-4812DEW-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | 7 | 69.1g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 2 | Not Qualified | 85% | 1.6kV | 75V | 10.8V | 1.25A | 18V | 48V | YES | 1.25A | 30W | Enable, Active High | 12V | -12V | - | - | 48V | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415DFW-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 87% | 1.6kV | 36V | 15V | 1A | 9V | 24V | NO | 1A | 30W | Enable, Active High | 15V | -15V | - | - | 24V | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405DE/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 37.9g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 10W | - | - | - | - | - | 25.4mm | - | - | - | 2 | - | 80% | 1.6kV | 36V | 5V | 1A | 18V | - | - | 1A | 10W | Enable, Active Low | 5V | -5V | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2415SGW-HC Recom Power | 2235 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 81.1g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 1 | - | 87% | 1.6kV | 36V | 15V | 2.67A | 9V | 24V | YES | 2.666A | 40W | Enable, Active High | 16.5V | - | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809DRWZ/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 4kV | 72V | 9V | 165mA | 18V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 48V | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA1.8-1.0SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.7g | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-1.0 | 0.60Lx0.38W x 0.35 H 15.2mmx9.7mmx8.8mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | POWER CONSIDER FROM MANUFACTURE WEBSITE LINK AVAILBLE IN ADDITIONAL FEATURE | 2W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 82% | - | 18V | 1.5V | 1A | 4.75V | - | YES | 1A | - | Enable, Active High | 3V | - | - | - | 12V | - | 4kV | - | Remote On/Off, OTP, SCP | 8.8mm | - | 9.6mm | ROHS3 Compliant | Lead Free | ||
![]() R1DA-051515-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | IT ASLO HAS 15V OUTPUT | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 82% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | - | 1W | - | 15V | - | - | 1W | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2405SFW-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT-NOM | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 88% | 1.6kV | 36V | 4.5V | 6A | 9V | 24V | YES | 6A | 30W | Enable, Active High | 5.5V | - | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415SFW-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT-NOM | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 89% | 1.6kV | 36V | 15V | 2A | 9V | 24V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R05P215S/P/R8 Recom Power | 154 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 88% | 8kV | 5.5V | 15V | 132mA | 4.5V | - | - | 132mA | 2W | - | 15V | - | - | - | 5V | Isolated | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512DRW/H4/A Recom Power | 67 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 75% | 4kV | 9V | 12V | 210mA | 4.5V | 5V | NO | 210mA | 5W | - | 12V | -12V | 210mA | 5W | 5V | Isolated | - | 210mA | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-4812SZ/H2/M Recom Power | 127 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | 25.4mm | - | - | - | 1 | - | 86% | 2kV | 75V | 12V | - | 18V | - | - | 1.25A | 15W | Enable, Active High | 12V | - | 1.25A | - | 48V | Isolated | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2405SE-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | 6 | 65.8g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | Not Qualified | 88% | 1.6kV | 36V | 4.5V | 6A | 18V | 24V | YES | 6A | 30W | Enable, Active High | 5.5V | - | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4815SW/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 5kV | 75V | 15V | 670mA | 18V | - | - | 670mA | 10W | Enable, Active Low | 15V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0509S Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 5.5V | 9V | 222mA | 4.5V | 15V | NO | 222mA | 2W | - | 9V | - | - | 2W | 5V | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R1D-3.305/HP Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 3kV | 3.6V | 5V | 100mA | 3V | 3.3V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 3.3V | - | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RP12-2412SAW/SMD Recom Power | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 20g | -40°C~65°C | Tube | POWERLINE RP12-AW (12W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 12W | DUAL | GULL WING | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 12V | 1A | 9V | 24V | NO | 1A | 12W | Enable, Active High | 12V | - | - | - | 24V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | 32mm | - | ROHS3 Compliant | Lead Free |