- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP75H-4812SRW/N-HC Recom Power | 2393 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 9.6V | - | 18V | 48V | YES | 6.3A | - | 13.2V | - | - | 75W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP75H-4815SRW/N-HC Recom Power | 2874 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 89% | 2.25kV | 75V | 12V | - | 18V | 48V | YES | 5A | - | 16.5V | - | - | 75W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP90Q-11015SRW/P-HC Recom Power | 2031 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 83W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 12V | - | 40V | 110V | YES | 5.5A | - | 16.5V | - | - | 82.5W | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-4848SRW/N-HC Recom Power | 2445 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 87W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 1.8A | - | 52.8V | - | - | 86.5W | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-11024SRW/P-HC Recom Power | 2180 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 84W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 19.2V | - | 40V | 110V | YES | 3.5A | - | 26.4V | - | - | 84W | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-11012SRW/P-HC Recom Power | 2850 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 9.6V | - | 43V | 110V | YES | 6.3A | - | 13.2V | - | - | 75W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP90Q-11048SRW/P-HC Recom Power | 2287 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 87W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 38.4V | - | 40V | 110V | YES | 1.8A | - | 52.8V | - | - | 86.5W | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-4848SRW/P Recom Power | 2090 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 75V | 38.4V | - | 18V | 48V | YES | 1.6A | - | 52.8V | - | - | 77W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP75H-2424SRW/P-HC Recom Power | 2884 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 3.2A | - | 26.4V | - | - | 76W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP90Q-2405SRW/N Recom Power | 2826 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 4V | - | 9V | 24V | YES | 18A | - | 5.5V | - | - | 90W | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-2424SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 89W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 3.7A | - | 26.4V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-2405SRW/N Recom Power | 2425 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 88% | 2.25kV | 36V | 4V | - | 9V | 24V | YES | 15A | - | 5.5V | - | - | 75W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP90Q-11012SRW/P Recom Power | 2438 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 84W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 9.6V | - | 40V | 110V | YES | 7A | - | 13.2V | - | - | 84W | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-11048SRW/N-HC Recom Power | 2997 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 1.6A | - | 52.8V | - | - | 77W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-11024SRW/N-HC Recom Power | 2376 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 180W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 7.5A | - | 26.4V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-11024SRW/P-HC Recom Power | 2735 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 180W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 7.5A | - | 26.4V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-4824SRW/N-HC Recom Power | 2677 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 216W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 19.2V | - | 16.5V | 48V | YES | 9A | - | 26.4V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S-0509/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 28mA | 4.5V | 5V | NO | 28mA | 250mW | 9V | - | 28mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-1505 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 5V | 25mA | 13.5V | 15V | NO | 25mA | 250mW | 5V | -5V | -25mA | - | 15V | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-1515 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 15V | 8.3mA | 13.5V | 15V | NO | 8.3mA | 250mW | 15V | -15V | -8.3mA | - | 15V | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |