- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78B6.5-1.5 Recom Power | 110 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 3-SIP Module | - | 3 | 4g | -40°C~85°C | Tube | INNOLINE R-78B-1.5 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 9.75W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 8.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 95% | - | 18V | 6.5V | 1.5A | 8V | - | NO | 1.5A | 9.75W | - | 6.5V | - | - | - | 12V | - | Non-Isolated | - | 2kV | - | - | - | OTP, SCP | 17.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0515D Recom Power | 94 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | 5.5V | 15V | 33mA | - | 5V | NO | 33mA | 1W | - | 15V | - | 33mA | - | 5V | 1W | Isolated | -15V | - | -33mA | 5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RN-0505S Recom Power | 98 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 12.6mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 72% | 1kV | - | 5V | 250mA | - | - | - | 250mA | 1.25W | - | 5V | - | 250mA | - | 5V | 1.25W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P06S Recom Power | 165 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 4.3g | -40°C~90°C | - | RxxP06S (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P4 | 1 | - | 79% | 6.4kV | 16.5V | 6V | - | 13.5V | 15V | NO | 167mA | 1W | - | 6V | - | - | 1W | - | - | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() RM-1205S Recom Power | 1445 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1kV | - | 5V | 50mA | - | 12V | NO | 50mA | 250mW | - | 5V | - | 50mA | - | 12V | 250mW | Isolated | 5V | - | - | 13.2V | 10.8V | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-1212D Recom Power | 1248 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | - | 12V | 42mA | - | 12V | NO | 42mA | 1W | - | 12V | -12V | 42mA | - | 12V | 1W | Isolated | - | - | 42mA | 13.2V | 10.8V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RN-2405S Recom Power | 82 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 72% | 1kV | 26.4V | 5V | 250mA | - | - | - | 250mA | 1.25W | - | 5V | - | 250mA | - | 24V | 1.25W | - | 5V | - | - | 26.4V | 21.6V | SCP | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-2415DZ/H3 Recom Power | 230 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 3kV | - | 15V | 34mA | - | 24V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | 34mA | - | 24V | 1W | Isolated | - | - | -34mA | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RPP50-2412S Recom Power | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 5 | 39g | -45°C~66°C | Tube | POWERLINE+ RPP50 (50W) | 2.00Lx1.20W x 0.46 H 50.8mmx30.5mmx11.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.1mm | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 88.3% | 2.25kV | - | 12V | 4.16A | - | 24V | YES | 4.17A | 50W | Enable, Active High | 13.2V | - | 4.16A | - | 24V | 50W | Isolated | 12V | - | - | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-1224S Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1kV | 13.2V | 24V | 42mA | 10.8V | - | - | 42mA | 1W | - | 24V | - | - | - | 12V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1205D/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 78% | 2kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 1W | - | 5V | -5V | 100mA | 0.5W | 12V | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-4805S Recom Power | 43 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 1kV | 72V | 5V | 600mA | 36V | 48V | NO | 600mA | 3W | Enable, Active Low | 5V | - | 400mA | 3W | 48V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSOE-2405S/H2 Recom Power | 205 | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~80°C | Tube | RSOE (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 2kV | 36V | 5V | - | 18V | - | - | 200mA | - | Enable, Active Low | 5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP20-11005SFR/P Recom Power | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 87% | 1.6kV | 160V | 4.5V | 4A | 43V | 110V | YES | 4A | 20W | Enable, Active High | 5.5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RM-3.33.3S/H Recom Power | 65 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 70% | 2kV | 3.6V | 3.3V | 76mA | 3V | 3.3V | NO | 76mA | 250mW | - | 3.3V | - | - | 0.25W | 3.3V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78B1.8-1.0 Recom Power | 87 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 3 | 4g | -40°C~85°C | Tube | INNOLINE R-78B-1.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial), Medical | 2W | - | - | 1.8W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 8.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | - | - | 1.8V | 1A | - | 25V | NO | 1A | 1.8W | - | 1.8V | - | - | - | 24V | 1.8W | Non-Isolated | 1.8V | 1.6kV | - | 26V | 4.75V | OTP, SCP | 17.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-1205SRW/H4/A Recom Power | 222 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 79% | 4kV | - | 5V | 600mA | - | 12V | NO | 600mA | 3W | - | 5V | - | 600mA | - | 12V | 3W | Isolated | 5V | - | - | 18V | 9V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRWZ/H4/A Recom Power | 81 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 4kV | 36V | 15V | 340mA | 18V | 24V | NO | 340mA | 5W | - | 15V | - | 340mA | 5W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPP20-2412SW Recom Power | 2676 | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -45°C~95°C | Tube | POWERLINE+ RPP20-W (20W) | 1.60Lx1.00W x 0.46 H 40.6mmx25.4mmx11.7mm | - | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HT-CALCULATED | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 41mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 88.1% | 1.6kV | - | 12V | 1.67A | - | 24V | YES | 1.67A | 20W | Enable, Active High | 13.2V | - | 1.666A | - | 24V | 20W | Isolated | 12V | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKZ-1215S Recom Power | 2 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | - | 15V | 132mA | - | 12V | NO | 132mA | 2W | - | 15V | - | 132mA | - | 12V | 2W | Isolated | 15V | - | - | 13.2V | 10.8V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free |