- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC7.5-4812DRW/H1/A/M/SMD/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-G18 | 2 | - | 85% | 1kV | 72V | 12V | 312mA | 36V | 48V | NO | 312mA | 7.5W | Enable, Active Low | 12V | -12V | - | - | 48V | - | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-4812DRW/H2/A/M/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-G18 | 2 | - | 85% | 2kV | 72V | 12V | 312mA | 36V | 48V | NO | 312mA | 7.5W | Enable, Active Low | 12V | -12V | - | - | 48V | - | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812DRWZ/H2/C/SMD Recom Power | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 83% | 2kV | 72V | 12V | 210mA | 18V | 48V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 48V | - | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812SRW/H2/A/M/SMD/CTRL Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 19 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 85% | 2kV | 72V | 12V | 625mA | 36V | 48V | NO | 625mA | 7.5W | Enable, Active Low | 12V | - | - | - | 48V | - | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4805SRW/H3/A/M/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-T9 | 1 | Not Qualified | 82% | 3kV | 72V | 5V | 1.5A | 36V | 48V | NO | 1.5A | 7.5W | Enable, Active Low | 5V | - | - | - | 48V | - | - | Remote On/Off, SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC7.5-2412DRW/H2/A/M/SMD Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | R-MDMA-G17 | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 312mA | 18V | 24V | NO | 312mA | 7.5W | - | 12V | -12V | - | - | 24V | Isolated | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2415DRW/H2/A/M/SMD Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-G17 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 250mA | 18V | 24V | NO | 250mA | 7.5W | - | 15V | -15V | - | - | 24V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415DRW/H3/A/M/CTRL Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 9 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 86% | 3kV | 36V | 15V | 250mA | 18V | 24V | NO | 250mA | 7.5W | Enable, Active Low | 15V | -15V | - | - | 24V | - | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTM-2405S/H Recom Power | 15 |
| Datasheet | 9 Weeks | - | - | SMD/SMT | YES | - | 1.4g | -40°C~90°C | - | ECONOLINE RTM (2W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | L BEND | 255 | 1 | - | - | 5 | - | 1 | - | 83% | 3kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | - | - | 5V | - | - | 2W | - | - | - | SCP | 7.15mm | 18mm | 8.7mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-0505/HP Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 5V | 50mA | 4.5V | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 5V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1509-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | R-XDMA-G6 | 1 | - | 60% | 1kV | 15.75V | 9V | 111mA | 14.25V | 15V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 15V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1212/HP Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 10 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 13.2V | 12V | 167mA | 10.8V | 12V | NO | 167mA | 2W | - | 12V | - | - | 2W | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S-0509/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 10 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 5.5V | 9V | 222mA | 4.5V | 5V | NO | 222mA | 2W | - | 9V | - | - | 2W | 5V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1209/HP Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 13.2V | 9V | 222mA | 10.8V | 12V | NO | 222mA | 2W | - | 9V | - | - | 2W | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25DA-240505/P Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 250mW | - | - | - | - | - | - | - | - | 2 | - | 60 ~ 70% | 1kV | 26.4V | 5V | 25mA | 21.6V | - | - | 25mA | 250mW | - | 5V | - | 25mA | - | 24V | - | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-1515/HP Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 16.5V | 15V | 8.3mA | 13.5V | 15V | NO | 8.3mA | 250mW | - | 15V | -15V | -8.3mA | - | 15V | - | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-2412/HP Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 12V | 10.4mA | 21.6V | 24V | NO | 10.4mA | 250mW | - | 12V | -12V | -10.4mA | - | 24V | - | 10.4mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-0515/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 5.5V | 15V | 133mA | 4.5V | 5V | NO | 133mA | 2W | - | 15V | - | - | 2W | 5V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-1524/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 16.5V | 24V | 5.2mA | 13.5V | 15V | NO | 5.2mA | 250mW | - | 24V | -24V | -5.2mA | - | 15V | - | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-243.3/HP Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 3.3V | 38mA | 21.6V | 24V | NO | 38mA | 250mW | - | 3.3V | -3.3V | -38mA | - | 24V | - | 38mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |