- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4812SRWZ/H6/A Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 18V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H4/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 12V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215DRW/H4/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 4kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | 3W | 12V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H2/A/X2 Recom Power | 46 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 81% | 2kV | 18V | 5V | - | 9V | - | - | 1A | 5W | - | 5V | 5V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412SRW/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 420mA | 18V | 24V | NO | 420mA | 5W | - | 12V | - | 5W | 24V | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-123.3SRW/H2/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 77% | 2kV | 18V | 3.3V | - | 9V | - | - | 1A | 5W | - | 3.3V | 3.3V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415DRW/H2/A/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H2/C/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-0505DRW/H2/A/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 83% | 2kV | 9V | 5V | 300mA | 4.5V | - | - | 300mA | 3W | - | 5V | -5V | - | 5V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRW/H2/C/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | 5W | 24V | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815DRW/H2/A/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 100mA | 36V | 48V | NO | 100mA | 3W | - | 15V | -15V | 3W | 48V | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-4812DRW/H2/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0515SRW/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 75% | 2kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | - | 15V | - | 5W | 5V | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209DRW/H2/C/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | - | 9V | -9V | 5W | 12V | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H2/C/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 420mA | 36V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-053.3SRW/H2/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | 9V | 3.3V | - | 4.5V | - | - | 1A | 5W | - | 3.3V | 3.3V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205SRW/H2/A/M/SMD Recom Power | 174 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 81% | 2kV | 18V | 5V | 1A | 9V | - | - | 1A | 5W | - | 5V | - | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505SRW/H2/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 72% | 2kV | 9V | 5V | - | 4.5V | - | - | 1A | 5W | - | 5V | 5V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRW/H2/A/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 100mA | 36V | 48V | NO | 100mA | 3W | - | 15V | -15V | 3W | 48V | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H2/C/M/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 81% | 2kV | 18V | 5V | 1A | 9V | - | - | 1A | 5W | - | 5V | - | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free |