- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S-0505/H Recom Power | 70 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-3.315S Recom Power | 1893 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 1W | - | 15V | - | - | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2424S Recom Power | 79 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | - | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-1205 Recom Power | 27 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 78% | 1kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 1W | - | 5V | - | -100mA | - | 12V | 1W | Isolated | -5V | 100mA | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2405SAW Recom Power | 60 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 15g | -40°C~90°C | Tube | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | S-XDMA-P4 | 1 | - | 89% | 1.6kV | 36V | 5V | 4A | - | 24V | NO | 4A | 20W | - | 5V | - | 4A | - | 24V | 20W | - | 5V | - | 36V | 9V | OCP, OVP, SCP, UVLO | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R2D-2412 Recom Power | 153 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | 30; 5 | - | - | 2 | Not Qualified | 83% | 1kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 83mA | 2W | - | 12V | -12V | - | 2W | 24V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415DFW Recom Power | 56 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT-NOM | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 87% | 1.6kV | - | 15V | 1A | - | 24V | NO | 1A | 30W | Enable, Active High | 15V | - | 1A | - | 24V | 30W | Isolated | -15V | 1A | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP20-4805SFW Recom Power | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 75V | 4.5V | 4A | - | 48V | YES | 4A | 20W | Enable, Active High | 5.5V | - | 4A | - | 48V | 20W | - | 5V | - | 75V | 18V | OCP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH-1215D/H6 Recom Power | 59 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 6.4kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | -15V | - | 0.99W | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-2415SAW Recom Power | 45 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~78°C | Tube | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 15V | 533mA | - | 24V | NO | 533mA | 8W | Enable, Active High | 15V | - | 533mA | - | 24V | 8W | Isolated | 15V | - | 40V | 9V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-053.3S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 70% | 1kV | 5.5V | 3.3V | 76mA | 4.5V | 15V | NO | 76mA | 250mW | - | 3.3V | - | - | 0.25W | 5V | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P209S/P/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 13.2V | 9V | 222mA | 10.8V | 12V | NO | 222mA | 2W | - | 9V | - | 222mA | 2W | 12V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RY-1215D Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 68% | 1kV | 12.6V | 15V | 33mA | 11.4V | 12V | YES | 33mA | 1W | - | 15V | -15V | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1DX-0515-R Recom Power | 19 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-SMD, 6 Leads | - | - | 1.2g | -40°C~95°C | Tape & Reel (TR) | ECONOLINE R1DX (1W) | 0.60Lx0.42W x 0.33 H 15.2mmx10.7mmx8.5mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 80% | 1kV | 5.5V | 15V | - | 4.5V | - | - | 33mA | 1W | - | - | -15V | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RB-153.3D/H Recom Power | 41 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 70% | 2kV | 16.5V | 3.3V | 152mA | 13.5V | 15V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 15V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-0509 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | - | 1W | - | 9V | -9V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RD-1212D/P Recom Power | 80 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 1kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 2W | - | 12V | -12V | 84mA | 2W | 12V | - | Isolated | - | 84mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.33.3S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 3.6V | 3.3V | 600mA | 3V | 3.3V | NO | 600mA | 2W | - | 3.3V | - | - | 2W | 3.3V | - | - | - | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1205D Recom Power | 548 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 75% | 1kV | - | 5V | 100mA | - | 12V | NO | 100mA | 1W | Enable, Active Low | 5V | - | - | - | 12V | 1W | Isolated | -5V | 100mA | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P21503D Recom Power | 3822 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | NO | - | 4.3g | -40°C~90°C | - | RxxP2xxyyD (2W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 81% | 5.2kV | 16.5V | 3V | - | 13.5V | 15V | NO | - | 2W | - | 15V | -3V | - | 2W | - | - | - | - | - | - | - | - | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | - |