- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-4812DRWZ/H2/C/SMD Recom Power | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 83% | 2kV | 72V | 12V | 210mA | 18V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812SRW/H2/A/M/SMD/CTRL Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 19 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 85% | 2kV | 72V | 12V | 625mA | 36V | 48V | NO | 625mA | 7.5W | Enable, Active Low | 12V | - | - | 48V | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4805SRW/H3/A/M/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-T9 | 1 | Not Qualified | 82% | 3kV | 72V | 5V | 1.5A | 36V | 48V | NO | 1.5A | 7.5W | Enable, Active Low | 5V | - | - | 48V | - | Remote On/Off, SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC7.5-2412DRW/H2/A/M/SMD Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | R-MDMA-G17 | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 312mA | 18V | 24V | NO | 312mA | 7.5W | - | 12V | -12V | - | 24V | Isolated | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2415DRW/H2/A/M/SMD Recom Power | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-G17 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 250mA | 18V | 24V | NO | 250mA | 7.5W | - | 15V | -15V | - | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415DRW/H3/A/M/CTRL Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 9 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 86% | 3kV | 36V | 15V | 250mA | 18V | 24V | NO | 250mA | 7.5W | Enable, Active Low | 15V | -15V | - | 24V | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H6/A/M Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 84% | 6kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | Isolated | SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRWZ/H6/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 15V | 170mA | 9V | 24V | NO | 170mA | 5W | - | 15V | -15V | 5W | 24V | Isolated | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRWZ/H2/A/SMD/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 36V | 15V | 170mA | 9V | 24V | NO | 170mA | 5W | Enable, Active Low | 15V | -15V | 5W | 24V | - | Remote On/Off, SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-483.3SRW/H1/A/M/SMD Recom Power | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 78% | 1kV | 72V | 3.3V | 1.8A | 36V | 48V | NO | 1.8A | 7.5W | - | 3.3V | - | - | 48V | - | SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812SRW/H2/A/M/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 625mA | 36V | 48V | NO | 625mA | 7.5W | - | 12V | - | - | 48V | - | SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4805SRW/H3/A/M Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 3kV | 72V | 5V | 1.5A | 36V | 48V | NO | 1.5A | 7.5W | - | 5V | - | - | 48V | Isolated | SCP | 10.5mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-1212DRW/H6/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-483.3SRW/H3/A/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | 1 | Not Qualified | 78% | 3kV | 72V | 3.3V | 1.8A | 36V | 48V | NO | 1.8A | 7.5W | - | 3.3V | - | - | 48V | Isolated | SCP | 10.5mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H6/A/M/CTRL Recom Power | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 84% | 6kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | Enable, Active Low | 9V | -9V | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-4809SRW/H3/A/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-T8 | 1 | Not Qualified | 84% | 3kV | 72V | 9V | 833mA | 36V | 48V | NO | 833mA | 7.5W | - | 9V | - | - | 48V | - | SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRW/H6/A/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-4812DRW/H1/A/M Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-T8 | 2 | Not Qualified | 85% | 1kV | 72V | 12V | 312mA | 36V | 48V | NO | 312mA | 7.5W | - | 12V | -12V | - | 48V | - | SCP | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812DRW/H2/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 9 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 312mA | 36V | 48V | NO | 312mA | 7.5W | Enable, Active Low | 12V | -12V | - | 48V | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-4809DRW/H2/A/M/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-T9 | 2 | Not Qualified | 84% | 2kV | 72V | 9V | 417mA | 36V | 48V | NO | 417mA | 7.5W | Enable, Active Low | 9V | -9V | - | 48V | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | Lead Free |