- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S-1224/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 1kV | 13.2V | 24V | 83mA | 10.8V | 12V | NO | 83mA | 2W | 24V | - | - | 2W | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-2415/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 15V | 8.3mA | 21.6V | 24V | NO | 8.3mA | 250mW | 15V | -15V | -8.3mA | - | 24V | - | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-2405/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 5V | 25mA | 21.6V | 24V | NO | 25mA | 250mW | 5V | -5V | -25mA | - | 24V | - | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-2409/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 9V | 14mA | 21.6V | 24V | NO | 14mA | 250mW | 9V | -9V | -14mA | - | 24V | - | 14mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-153.3/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 16.5V | 3.3V | 38mA | 13.5V | 15V | NO | 38mA | 250mW | 3.3V | -3.3V | -38mA | - | 15V | - | 38mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-2405/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 5V | 25mA | 21.6V | 24V | NO | 25mA | 250mW | 5V | -5V | -25mA | - | 24V | - | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-0509/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 9V | 222mA | 4.5V | 5V | NO | 222mA | 2W | 9V | - | - | 2W | 5V | Isolated | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-1515/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 16.5V | 15V | 8.3mA | 13.5V | 15V | NO | 8.3mA | 250mW | 15V | -15V | -8.3mA | - | 15V | - | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-2412/H Recom Power | 44 |
| Datasheet | 10 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 12V | - | 21.6V | 24V | NO | 10.4mA | 250mW | 12V | -12V | -10.4mA | - | 24V | - | 10.4mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RNM-1512S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 78% | 2kV | 16.5V | 12V | 83mA | 13.5V | 15V | NO | 83mA | 1W | 12V | - | - | 1W | 15V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-1505/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 5V | 25mA | 13.5V | 15V | NO | 25mA | 250mW | 5V | -5V | -25mA | - | 15V | - | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RNM-3.33.3S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 2kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 1W | 3.3V | - | - | 1W | 3.3V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-3.315S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 2kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 1W | 15V | - | - | 1W | 3.3V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RN-0515S/H Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 84% | 2kV | 5.5V | 15V | 84mA | 4.5V | - | - | 84mA | 1.25W | 15V | - | - | - | 5V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0907S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 75% | 1kV | 9.9V | 7V | 180mA | 8.1V | - | - | 180mA | 1.25W | 7V | - | - | - | 9V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-053.3/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 75% | 3kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | 3.3V | - | - | 1W | 5V | Isolated | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1224 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | - | 2 | Not Qualified | 84% | 1kV | 13.2V | 24V | 21mA | 10.8V | 12V | NO | 21mA | 1W | 24V | -24V | - | 1W | 12V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0915S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 84% | 2kV | 9.9V | 15V | 84mA | 8.1V | - | - | 84mA | 1.25W | 15V | - | - | - | 9V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0512/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 80% | 3kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | 12V | - | - | 1W | 5V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RP75H-4805SRW/N-HC Recom Power | 2640 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 4V | - | 18V | 48V | YES | 15A | - | 5.5V | - | - | 75W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - |