- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2D12-0515/H Recom Power | 123 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 3kV | 5.5V | 15V | 66mA | 4.5V | - | - | 66mA | 2W | - | 15V | -15V | - | 5V | Isolated | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412SA/P Recom Power | 494 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | 15.6W | DUAL | PIN/PEG | - | 1 | - | - | S-PDMA-P6 | 1 | Not Qualified | 87% | 1.6kV | 36V | 10.8V | 1.3A | 18V | 24V | YES | 1.3A | 15W | Enable, Active High | 13.2V | - | - | 24V | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP240H-4848SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 216W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 4.5A | - | - | 52.8V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP180H-11015SRW/P Recom Power | 2771 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 180W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 12V | - | 43V | 110V | YES | 12A | - | - | 16.5V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-11024SRW/N Recom Power | 2110 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 180W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 7.5A | - | - | 26.4V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-11005SRW/N-HC Recom Power | 2120 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 160W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 4V | - | 43V | 110V | YES | 32A | - | - | 5.5V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H2/A/M/SMD/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | Enable, Active Low | 9V | -9V | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212SRW/H6/A/M/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 6kV | 18V | 12V | - | 9V | - | - | 420mA | 5W | - | 12V | 12V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512SRW/H4/A/M/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 1 | - | 74% | 4kV | 9V | 12V | - | 4.5V | - | - | 420mA | 5W | - | 12V | 12V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1209SRW/H6/A/M/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 6kV | 18V | 9V | - | - | - | - | 556mA | 5W | - | 9V | 9V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H6/A/M/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 6kV | 18V | 5V | - | 9V | - | - | 1A | 5W | - | 5V | 5V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRW/H6/C/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | 5W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1212DRW/H6/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | - | 12V | -12V | 5W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRW/H4/C/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 85% | 4kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4815DRW/H/B/M/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 86% | 1.6kV | 72V | 15V | 170mA | 36V | - | - | 170mA | 5W | - | 15V | -15V | - | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4815DRW/H2/A/SMD/CTRL Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 170mA | 36V | 48V | NO | 170mA | 5W | Enable, Active Low | 15V | -15V | 5W | 48V | - | Remote On/Off, SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H4/C/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | - | 12V | -12V | 5W | 12V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809SRW/H6/C/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 556mA | 36V | 48V | NO | 556mA | 5W | - | 9V | - | 5W | 48V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H4/A/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 84% | 4kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | - | 9V | -9V | 5W | 12V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRW/H4/C/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 85% | 4kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | 5W | 24V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free |