- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP75H-2448SRW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 1.6A | - | - | 52.8V | - | 77W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP75H-4824SRW/P Recom Power | 2539 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 76W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 88% | 2.25kV | 75V | 19.2V | - | 18V | 48V | YES | 3.2A | - | - | 26.4V | - | 76W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP75H-2424SRW/N-HC Recom Power | 2921 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 76W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 3.2A | - | - | 26.4V | - | 76W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP75H-4848SRW/N-HC Recom Power | 2887 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 77W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 75V | 38.4V | - | 18V | 48V | YES | 1.6A | - | - | 52.8V | - | 77W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP90Q-4812SRW/N Recom Power | 2937 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 64g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 75V | 9.6V | - | 16.5V | 48V | YES | 7.5A | - | - | 13.2V | - | 90W | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP90Q-4815SRW/N-HC Recom Power | 2221 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 12V | - | - | 48V | YES | 6A | - | - | 16.5V | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP75H-4812SRW/P Recom Power | 2368 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 9.6V | - | 18V | 48V | YES | 6.3A | - | - | 13.2V | - | 75W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-2424SRW/N Recom Power | 2822 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 6A | - | - | 26.4V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-2405SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 140W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 4V | - | 9V | 24V | YES | 28A | - | - | 5.5V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP240H-4824SRW/P-HC Recom Power | 2481 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 216W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 19.2V | - | 16.5V | 48V | YES | 9A | - | - | 26.4V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP240H-4848SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 216W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 4.5A | - | - | 52.8V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP180H-2412SRW/N-HC Recom Power | 2134 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 9.6V | - | 9V | 24V | YES | 12A | - | - | 13.2V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP180H-2415SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 143W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 9.5A | - | - | 16.5V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP240H-4848SRW/N Recom Power | 2966 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 216W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 4.5A | - | - | 52.8V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-4815SRW/P Recom Power | 2110 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 210W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 12V | - | - | 48V | YES | 14A | - | - | 16.5V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H4/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 4kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H4/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RW-4805S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | - | - | 1 | 2.54mm | - | R-XDMA-T8 | 1 | - | 78% | 1kV | 72V | 5V | 600mA | 36V | 48V | NO | 400mA | 3W | - | 5V | - | 3W | 48V | SCP | 7mm | 32.26mm | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H2/A/SMD/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | 1 | Not Qualified | 86% | 2kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | 3W | 12V | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2409SRW/H2/A/CTRL/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 83% | 2kV | 36V | 9V | - | 18V | - | - | 330mA | 3W | Enable, Active Low | 9V | 9V | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - |