- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2415DRW/H2/A Recom Power | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | 170mA | 5W | 24V | - | - | Isolated | - | - | -170mA | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1215DRW/R10/A/CTRL Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 7 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 10kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 6W | Enable, Active Low | 15V | -15V | - | 6W | 12V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-0505SRW/R8/A Recom Power | 33 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 77% | 8kV | 9V | 5V | 700mA | 4.5V | 5V | NO | 700mA | 3.5W | - | 5V | - | - | - | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5A-2405SW/H2 Recom Power | 829 | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~100°C With Derating | Tube | REC5A (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 2kV | 36V | 5V | - | 18V | - | - | 1A | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R0.5S-0512 Recom Power | 68 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 77% | 1kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | 42mA | 500mW | - | 12V | - | - | 0.5W | - | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-619.0P Recom Power | 25 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 9W | SINGLE | - | - | 1 | 2.54mm | 32.2mm | - | - | - | 1 | - | 96% | - | - | 15V | 1A | 11V | - | YES | 1A | 9W | Enable, Active High | 15V | - | 1A | - | 24V | 3.3V | 15W | Non-Isolated | - | - | - | 32V | 11V | Remote On/Off, SCP | 15mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RBM-0512D Recom Power | 150 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 5 | 1.3g | -40°C~85°C | Tube | ECONOLINE RBM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 3kV | - | 12V | 41mA | - | 5V | NO | 41mA | 1W | - | 12V | -12V | 41mA | - | 5V | - | 1W | Isolated | - | - | 41mA | 5.5V | 4.5V | SCP | 7.7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0524D Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 84% | 1kV | 5.5V | 24V | 21mA | 4.5V | 5V | NO | 21mA | 1W | - | 24V | -24V | - | - | 5V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-2405-R Recom Power | 999 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-1212SF Recom Power | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 1.6kV | - | 12V | 2.5A | - | 12V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | 12V | - | 30W | - | 12V | - | - | 18V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | 50.8mm | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP60-2412SG Recom Power | 2916 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 60W | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | - | 12V | 5A | - | 24V | YES | 5A | 60W | Enable, Active High | 13.2V | - | 5A | - | 24V | - | 60W | Isolated | 12V | - | - | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D-1212-R Recom Power | 579 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | - | 2 | Not Qualified | 80% | 1kV | 13.2V | 12V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | 12V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-1215S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 80% | 1kV | 18V | 15V | 134mA | 9V | 12V | NO | 134mA | 2W | Enable, Active Low | 15V | - | - | 2W | 12V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4805SRWZ/H2/A Recom Power | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 80% | 2kV | - | 5V | 600mA | 18V | 48V | NO | 600mA | 3W | - | 5V | - | - | - | 48V | - | 3W | Isolated | 5V | - | - | 72V | 36V | SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-0512-R Recom Power | 525 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 80% | 1kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | - | 12V | - | - | 1W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2405SFW Recom Power | 42 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 88% | 1.6kV | - | 4.5V | 6A | - | 24V | YES | 6A | 30W | Enable, Active High | 5.5V | - | 6A | - | 24V | - | 30W | Isolated | 5V | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-535.0PA Recom Power | 84 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 96% | - | 18V | 5.5V | 3A | 6.5V | - | - | 3A | 16.5W | Enable, Active High | 5.5V | - | - | - | 12V | - | - | Non-Isolated | - | 1.6kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS6-0505D Recom Power | 15 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 84% | 1.6kV | 9V | 5V | - | 4.5V | 5V | NO | 600mA | 6W | Enable, Active Low | 5V | -5V | - | 6W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1215S Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T8 | 1 | - | 79% | 1kV | 18V | 15V | - | 9V | 12V | NO | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | SCP | - | 7.5mm | 32.26mm | - | - | ROHS3 Compliant | - | ||
![]() RW-0505D Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7.7g | -40°C~85°C | Tube | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 17.5mm | NOT SPECIFIED | - | - | 2 | - | 71% | 3kV | - | 5V | 300mA | - | - | NO | 200mA | 3W | - | 5V | -5V | 300mA | - | 5V | - | 3W | Isolated | - | - | 300mA | 9V | 4.5V | SCP | 7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |