- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-1209DRW/H6/A/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 84% | 6kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | - | 9V | -9V | - | 5W | 12V | - | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | - | ||
![]() REC7.5-4815DRW/H2/A/M/CTRL Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-T9 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 250mA | 36V | 48V | NO | 250mA | 7.5W | Enable, Active Low | 15V | -15V | - | - | 48V | - | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC15-2405D/H3/M Recom Power | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 3kV | 36V | 5V | - | 18V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | 1.5A | - | - | - | -1.5A | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4815SRW/H1/A/M/SMD/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 86% | 1kV | 72V | 15V | 500mA | 36V | 48V | NO | 500mA | 7.5W | Enable, Active Low | 15V | - | - | - | 48V | - | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812DRW/H1/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-T9 | 2 | Not Qualified | 85% | 1kV | 72V | 12V | 312mA | 36V | 48V | NO | 312mA | 7.5W | Enable, Active Low | 12V | -12V | - | - | 48V | - | - | Remote On/Off, SCP | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-123.4S/H3/M Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 3kV | 18V | 3.4V | - | 9V | - | - | 3A | 15W | Enable, Active High | 3.4V | - | 3A | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-2409S/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | 1 | - | - | 1kV | 36V | 9V | 222mA | 18V | - | - | 222mA | 2W | - | 9V | - | - | - | 24V | - | - | SCP | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H4/A/SMD/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 4kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRWZ/H6/A Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 6kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | - | 3W | 24V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212SRW/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | 3W | 12V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215SRW/H6/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 12V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2405SRWZ/H2/A/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 80% | 2kV | 36V | 5V | - | 9V | - | - | 600mA | 3W | Enable, Active Low | 5V | 5V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1209SRW/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 6kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | Enable, Active Low | 9V | - | - | 2.97W | 12V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | 20.3mm | - | - | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 12V | Isolated | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-2415DRW/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-2415DRW/H2/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 17 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | 20.3mm | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | Isolated | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-2415SRW/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1205SRW/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 79% | 6kV | 18V | 5V | 600mA | 9V | 12V | NO | 600mA | 3W | Enable, Active Low | 5V | - | - | 3W | 12V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H4/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | - | 3W | 24V | - | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H2/A/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 556mA | - | 12V | NO | 556mA | 5W | - | 9V | - | - | 5W | 12V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - |