- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2-0515S Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 75% | 1kV | 9V | 15V | 134mA | 4.5V | - | NO | 134mA | 2W | 15V | - | - | 2W | 5V | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-2412S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 83% | 2kV | 36V | 12V | 166mA | 18V | - | NO | 166mA | 2W | 12V | - | - | - | 24V | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0509S/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 1kV | - | 9V | 222mA | 4.5V | - | - | 222mA | 2W | 9V | - | - | - | 5V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-123.3S/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | - | - | 1 | - | 69% | 2kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | 3.3V | - | - | - | 12V | - | Isolated | - | - | - | SCP | 14.5mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1215S/H2/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 80% | 2kV | 18V | 15V | 134mA | 9V | - | NO | 134mA | 2W | 15V | - | - | 2W | 12V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-053.3S/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 1 | - | 68% | 1kV | 9V | 3.3V | 500mA | 4.5V | - | NO | 500mA | 2W | 3.3V | - | - | - | 5V | - | Isolated | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2S-2409/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 26.4V | 9V | 222mA | 21.6V | 24V | NO | 222mA | 2W | 9V | - | - | 2W | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-2409S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | 36V | 9V | 222mA | 18V | - | - | 222mA | 2W | 9V | - | - | - | 24V | - | - | - | - | - | SCP | 14.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-0509D/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 5.2kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | 56mA | 1W | 9V | -9V | - | 1W | 5V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0505 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 6 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 1kV | 5.5V | 5V | 200mA | 4.5V | - | - | 200mA | 2W | 5V | -5V | - | - | 5V | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-243.3/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 3.3V | 38mA | 21.6V | - | - | 38mA | 250mW | 3.3V | -3.3V | -38mA | - | 24V | - | - | 38mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3D/R8 Recom Power | 76 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | - | 80% | 8kV | - | 3.3V | 300mA | - | 24V | NO | 300mA | 2W | 3.3V | -3.3V | 300mA | - | 24V | 2W | Isolated | 300mA | 26.4V | 21.6V | - | 12.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212SR/H1/SMD Recom Power | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 13.2V | 12V | 250mA | 10.8V | 12V | NO | 250mA | 3W | 12V | - | - | 3W | 12V | - | - | - | - | - | SCP | 10.9mm | 32mm | 20.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-2405D/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | - | 78% | 1kV | 36V | 5V | 200mA | 18V | - | NO | 200mA | 2W | 5V | -5V | - | 1W | 24V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-2412D/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-P6 | 2 | - | 83% | 1kV | 36V | 12V | 83mA | 18V | - | NO | 83mA | 2W | 12V | -12V | - | 1W | 24V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-123.3S/H2/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 69% | 2kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | 3.3V | - | - | - | 12V | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1Z-3.33.3/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | - | 60% | 2kV | 3.5V | 3.3V | 200mA | 3.1V | 3.3V | NO | 303mA | 1W | 3.3V | - | 200mA | 1W | 3.3V | - | Isolated | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-0505SR/H1/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 8 | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 65% | 1kV | 5.75V | 5V | 600mA | 4.25V | 5V | NO | 600mA | 3W | 5V | - | - | 3W | 5V | - | Isolated | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-1205S/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 16-SMD Module, 6 Leads | YES | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | 16 | - | 1 | - | 75% | 1kV | 18V | 5V | - | 9V | - | NO | 400mA | 2W | 5V | - | - | 2W | 12V | - | Isolated | - | - | - | SCP | 10.2mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-123.3S/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | - | 1 | - | 69% | 1kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | 3.3V | - | - | - | 12V | - | - | - | - | - | SCP | 10.2mm | 24.2mm | - | - | ROHS3 Compliant | - |