- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-0515SRW/H6/A/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 75% | 6kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | Enable, Active Low | 15V | - | - | - | 5W | 5V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-0515SRW/H4/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 75% | 4kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | Enable, Active Low | 15V | - | - | - | 5W | 5V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 6kV | 18V | 9V | 556mA | - | 12V | NO | 556mA | 5W | Enable, Active Low | 9V | - | - | - | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4805SRWZ/H4/A/M/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 4kV | 72V | 5V | - | 18V | - | - | 600mA | 3W | - | 5V | 5V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRWZ/H6/A/M/X2 Recom Power | 46 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 6kV | 36V | 5V | - | 9V | - | - | 600mA | 3W | - | 5V | 5V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815DRW/H6/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 6kV | 72V | 15V | 100mA | 36V | 48V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | - | - | 3W | 48V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRW/H4/A/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | - | - | 5W | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-243.3SRWZ/H6/A/M/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 6kV | 36V | 3.3V | - | 9V | - | - | 900mA | 3W | - | 3.3V | 3.3V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H4/A/M/X2 Recom Power | 46 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 4kV | 72V | 9V | - | 18V | - | - | 330mA | 3W | - | 9V | 9V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4809SRW/H6/A/M/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 6kV | 72V | 9V | - | 36V | - | - | 330mA | 3W | Enable, Active Low | 9V | 9V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRWZ/H6/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 85% | 6kV | 72V | 15V | - | 18V | 48V | NO | 200mA | 3W | - | 15V | 15V | - | - | 3W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() RW2-0515D/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | R-XDMA-G6 | 2 | - | 75% | 1kV | 9V | 15V | 67mA | 4.5V | - | NO | 67mA | 2W | - | 15V | -15V | - | - | 1W | 5V | - | SCP | 10.2mm | - | 16mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-483.3SRWZ/H6/A/X2 Recom Power | 46 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 79% | 6kV | 72V | 3.3V | - | 18V | 48V | NO | 900mA | 3W | - | 3.3V | 3.3V | - | - | 2.97W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() RW2-123.3D/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | - | 3kV | 18V | 3.3V | 250mA | 9V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | - | - | 12V | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1209D/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-T6 | 2 | - | 78% | 3kV | 18V | 9V | 111mA | - | - | NO | 111mA | 2W | - | 9V | -9V | - | - | 1W | 12V | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1205D/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-T6 | 2 | - | 75% | 3kV | 18V | 5V | 200mA | 9V | - | NO | 200mA | 2W | - | 5V | -5V | - | - | 1W | 12V | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1209SRW/H2/C/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | - | 9V | - | - | - | 2.97W | 12V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RW2-2405D/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-T6 | 2 | - | 78% | 3kV | 36V | 5V | 200mA | 18V | - | NO | 200mA | 2W | - | 5V | -5V | - | - | 1W | 24V | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1215D/H3/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 2 | - | 80% | 3kV | 18V | 15V | 67mA | 9V | - | NO | 67mA | 2W | - | 15V | -15V | - | - | 1W | 12V | Isolated | SCP | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-2405D/H3/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial), Medical | 2W | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 78% | 3kV | 36V | 5V | 200mA | 18V | - | - | 200mA | 2W | - | 5V | -5V | 18V | 36V | - | 24V | - | SCP | 8.5mm | 22.1mm | 12.55mm | ROHS3 Compliant | - |