- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-7212D Recom Power | 96 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 24W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 15mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 97% | - | 28V | 12V | 2A | 15V | - | YES | 2A | - | Enable, Active High | 14V | - | - | - | 24V | - | Non-Isolated | - | 3kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P06S Recom Power | 56 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 4.3g | -40°C~90°C | - | RxxP06S (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P4 | 1 | - | 81% | 6.4kV | 13.2V | 6V | - | 10.8V | 12V | NO | 167mA | 1W | - | 6V | - | - | 1W | - | - | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() REC30-2412SZ Recom Power | 195 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 88.5% | 1.6kV | 36V | 10.8V | 2.5A | - | 24V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | 2.5A | - | - | 30W | - | - | - | - | 36V | 9V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP30-2405SEW Recom Power | 68 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 48g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 1 | Not Qualified | 87% | 1.6kV | - | 4.5V | 6A | - | 24V | YES | 6A | 30W | Enable, Active High | 5.5V | - | 6A | - | 24V | 30W | Isolated | 5V | - | - | 40V | 10V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78B12-1.0 Recom Power | 1220 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 3 | 4g | -40°C~85°C | Tube | INNOLINE R-78B-1.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial), Medical | - | - | 12W | 12W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | NOT SPECIFIED | 3 | - | 1 | Not Qualified | 96% | - | - | 12V | 1A | - | 24V | NO | 1A | 12W | - | 12V | - | 1A | - | 24V | 12W | Non-Isolated | 12V | 1kV | - | 32V | 16V | OTP, SCP | 17.5mm | - | 8.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P15S/P/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P4 | 1 | - | 83% | 8kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2409SZ/H3 Recom Power | 62 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 81% | 3kV | - | 9V | 111mA | - | 24V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | - | 24V | 1W | Isolated | 9V | - | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1DX-0505/H-R Recom Power | 206 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-SMD, 6 Leads | - | - | 1.2g | -40°C~95°C | Tape & Reel (TR) | ECONOLINE R1DX (1W) | 0.60Lx0.42W x 0.33 H 15.2mmx10.7mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 78% | 3kV | 5.5V | 5V | - | 4.5V | - | - | 100mA | 1W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP10-2412SEW Recom Power | 33 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -25°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 82% | 1.6kV | 36V | 12V | 830mA | - | 24V | NO | 830mA | 10W | - | 12V | - | 830mA | - | 24V | 10W | Isolated | 12V | - | - | 24V | 9V | OCP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0524D/H Recom Power | 42 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 84% | 2kV | 5.5V | 24V | 21mA | 4.5V | 5V | NO | 21mA | 1W | - | 24V | -24V | - | 1W | 5V | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2424S/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 85% | 1kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | - | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P205D/P/R8 Recom Power | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 2 | - | 85% | 8kV | 5.5V | 5V | 200mA | 4.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 5V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRWZ/H2/A Recom Power | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 84% | 2kV | 36V | 12V | 420mA | 9V | 24V | NO | 420mA | 5W | - | 12V | - | - | 5W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-7815-0.5 Recom Power | 903 | - | Datasheet | 6 Weeks | - | Through Hole | 3-SIP Module | NO | - | 1.9g | -40°C~85°C | Tube | INNOLINE R-78-0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | 8W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | Not Qualified | 97% | - | 32V | 15V | - | 18V | 24V | NO | 500mA | 7.5W | - | - | - | - | 0.4W | - | - | - | - | - | - | - | - | OTP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2S-0505-R Recom Power | 1445 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 5V | - | Isolated | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0505D Recom Power | 308 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 76% | 5.2kV | 5.5V | 5V | 100mA | - | 5V | NO | 100mA | 1W | - | 5V | - | -100mA | - | 5V | 1W | Isolated | -5V | - | 100mA | 5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH-051509D Recom Power | 138 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | 2 | Not Qualified | 81% | 3kV | 5.5V | 15V | 56mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -9V | 33mA | 1W | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-1212S Recom Power | 1 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.6g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 82% | 3kV | - | 12V | 84mA | - | 12V | NO | 84mA | 1W | - | 12V | - | 84mA | - | 12V | 1W | Isolated | 12V | - | - | 13.2V | 10.8V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-781.8-0.5 Recom Power | 162 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | - | 1.9g | -40°C~85°C | Tube | INNOLINE R-78-0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1W | - | 2.5W | 900mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | Not Qualified | 82% | - | - | 1.8V | 500mA | - | 24V | NO | 500mA | 900mW | - | 1.8V | - | 500mA | - | 24V | 900mW | Non-Isolated | 1.8V | 2kV | - | 32V | 4.75V | OTP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-3.312S Recom Power | 63 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~90°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 3.63V | 12V | 166mA | 2.97V | 3.3V | NO | 166mA | 2W | - | 12V | - | - | 2W | - | - | Isolated | - | - | - | - | - | SCP | 7.1mm | - | - | - | ROHS3 Compliant | Lead Free |