- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-123.3SRW/H2/A/M/CTRL/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 2kV | 18V | 3.3V | - | 9V | - | - | 1A | 5W | Enable, Active Low | 3.3V | 3.3V | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H2/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | - | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4805SRW/H6/A/M/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 6kV | 72V | 5V | - | 36V | - | - | 600mA | 3W | - | 5V | 5V | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412SRW/H2/A/M/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 420mA | 18V | - | - | 420mA | 5W | Enable, Active Low | 12V | - | - | - | 24V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRW/H/B/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRW/H4/C/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-2415DRW/H4/C Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | - | 5W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H4/A/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 4kV | 36V | 12V | 420mA | 18V | 24V | NO | 420mA | 5W | - | 12V | - | - | 5W | 24V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-2409SRW/H2/A/M/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 556mA | 18V | - | - | 556mA | 5W | Enable, Active Low | 9V | - | - | - | 24V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-123.3SRW/H4/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 4kV | 18V | 3.3V | - | 9V | - | - | 1A | 5W | - | 3.3V | 3.3V | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRW/H4/C Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0515SRW/H6/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 75% | 6kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | - | 15V | - | - | 5W | 5V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRW/H4/C/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 420mA | 36V | 48V | NO | 420mA | 5W | - | 12V | - | - | 5W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4815DRW/H/B/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 1.6kV | 72V | 15V | 170mA | 36V | 48V | NO | 170mA | 5W | - | 15V | -15V | - | 5W | 48V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H6/A/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 36V | 12V | 420mA | 18V | 24V | NO | 420mA | 5W | - | 12V | - | - | 5W | 24V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RO-3.312S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 2kV | 3.6V | 12V | 83mA | 3V | 3.3V | NO | 83mA | 1W | - | 12V | - | - | 1W | 3.3V | - | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R2S-0509/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 9V | 222mA | 4.5V | 5V | NO | 222mA | 2W | - | 9V | - | - | 2W | 5V | Isolated | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-0515/H Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 15V | 17mA | 4.5V | 5V | NO | 17mA | 250mW | - | 15V | - | 17mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1209/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 10 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 13.2V | 9V | 222mA | 10.8V | 12V | NO | 222mA | 2W | - | 9V | - | - | 2W | 12V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S-0524/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 24V | 83mA | 4.5V | 5V | NO | 83mA | 2W | - | 24V | - | - | 2W | 5V | Isolated | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free |