- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5D-2412 Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | - | - | 15.24mm | - | - | R-PDSO-G6 | 2 | Not Qualified | 75% | 1kV | - | 12V | 21mA | - | - | - | 21mA | 500W | - | 12V | -12V | 21mA | - | - | 500mW | - | -21mA | 26.4V | 21.6V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24P212S/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | 24V | NO | 167mA | 2W | - | 12V | - | 167mA | 2W | 24V | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2412SZ Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 83% | 1kV | 36V | 12V | 166mA | 9V | 24V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 24V | - | Isolated | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P23.3S/P/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 6.4kV | 16.5V | 3.3V | 600mA | 13.5V | 15V | NO | 600mA | 2W | - | 3.3V | - | 600mA | 2W | 15V | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-243.3SRW/H4/A Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 4kV | 36V | 3.3V | 900mA | 18V | 24V | NO | 900mA | 3W | - | 3.3V | - | 900mA | 2.97W | 24V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA30-2415DAW-HC Recom Power | 69 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module, 5 Leads | NO | - | 21g | -40°C~105°C With Derating | Tube | POWERLINE RPA30-AW (30W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 88% | 1.6kV | 36V | 15V | - | 9V | 24V | NO | 1A | 30W | - | 15V | -15V | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 16.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-123.3S Recom Power | 93 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 6.8mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | Isolated | - | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412DFW/N-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 2 | - | 85% | 1.6kV | 36V | 12V | 625mA | 9V | 24V | NO | 625mA | 15W | Enable, Active Low | 12V | -12V | - | - | 24V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-2415/HP Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 3kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1524S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 85% | 1kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | - | - | 15V | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS6-4805D Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 85% | 1.6kV | 75V | 5V | - | 36V | 48V | NO | 600mA | 6W | Enable, Active Low | 5V | -5V | - | 6W | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-0509D Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 78% | 1kV | - | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | Enable, Active Low | 9V | -9V | - | 2W | 5V | - | Isolated | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM1-153.3S Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | Medical | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 77% | 5.2kV | 16.5V | 3.3V | - | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() REC15-4805DZ/H2/M Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 83% | 2kV | 75V | 5V | - | 18V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | 1.5A | - | 48V | - | - | -1.5A | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2415SW/C Recom Power | 80 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 89% | 5kV | 36V | 15V | 400mA | 9V | - | - | 400mA | 6W | - | 15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2415DAW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module | - | - | 15g | -40°C~90°C | Tube | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 90% | 1.6kV | 36V | 15V | 677mA | 9V | 24V | NO | 667mA | 20W | Enable, Active Low | 15V | -15V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1224D/HP Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 84% | 2kV | 13.2V | 24V | 21mA | 10.8V | 12V | NO | 21mA | 1W | - | 24V | -24V | - | 0.504W | 12V | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | - | ||
![]() RY-1515S Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 66% | 1kV | 15.75V | 1V | 66mA | 14.25V | 15V | YES | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP75H-4805SRW/P Recom Power | 2467 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 4V | - | 18V | 48V | YES | 15A | - | - | 5.5V | - | - | 75W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() REC5-0515SRW/H6/A Recom Power | 58 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 75% | 6kV | 9V | 15V | 340mA | 4.5V | 5V | NO | 340mA | 5W | - | 15V | - | - | 5W | 5V | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free |