- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-2409S Recom Power | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 5.2kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRWZ/H2/A Recom Power | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2405S/P Recom Power | 193 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0524S/P Recom Power | 177 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1209S Recom Power | 81 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | 1kV | - | 9V | 333mA | - | 12V | NO | 333mA | 3W | Enable, Active Low | 9V | - | 333mA | - | 12V | 3W | Isolated | 9V | - | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-243.3SRW/H2/A/M Recom Power | 87 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 76% | 2kV | 36V | 3.3V | 900mA | 18V | 24V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() RPP20-2412DW Recom Power | 2620 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -45°C~97°C | Tube | POWERLINE+ RPP20-W (20W) | 1.60Lx1.00W x 0.46 H 40.6mmx25.4mmx11.7mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 2 | - | 89.4% | 1.6kV | - | 12V | 833mA | - | 24V | NO | 830mA | 20W | Enable, Active High | 12V | - | -833mA | - | 24V | 20W | Isolated | -12V | - | 833mA | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP15-1205SA Recom Power | 46 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | S-PDMA-P4 | 1 | Not Qualified | 86% | 1.6kV | 18V | 5V | 3A | - | 12V | NO | 3A | 15W | - | 5V | - | 3A | - | 12V | 15W | - | 5V | - | - | 18V | 9V | OCP, OVP, SCP | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-0515S Recom Power | 482 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | - | - | - | - | - | 19.6mm | - | - | - | 1 | - | 84% | 1kV | - | 15V | 66mA | - | - | - | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | Isolated | 15V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-2415S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 2kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2405S/HP Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 2kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() REM1-243.3S Recom Power | 32 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | Medical | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 76% | 5.2kV | 26.4V | 3.3V | - | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | - | - | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() R2S-1212-R Recom Power | 342 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 13.2V | 12V | 167mA | 10.8V | 12V | NO | 167mA | 2W | - | 12V | - | - | 2W | 12V | - | Isolated | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2415S Recom Power | 88 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 84% | 1kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 0.99W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405DRW/H2/A/M Recom Power | 91 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 81% | 2kV | 36V | 5V | 500mA | 18V | 24V | NO | 500mA | 5W | - | 5V | -5V | - | 5W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4809SZ Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 78% | 1kV | 72V | 9V | 111mA | 18V | 48V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | 1W | 48V | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW-0505S Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 14.73mm | NOT SPECIFIED | - | - | 1 | - | 69% | 1kV | - | 5V | 600mA | - | 5V | NO | 600mA | 3W | - | 5V | - | - | - | 5V | 3W | Isolated | 5V | - | - | 9V | 4.5V | SCP | 7mm | 32.26mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405SA/P Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.6kV | 36V | 4.5V | 2A | 18V | - | - | 2A | 10W | Enable, Active High | 6V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-2415S Recom Power | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | 6kV | 26.4V | 15V | 132mA | 21.6V | 24V | NO | 132mA | 2W | - | 15V | - | - | 2W | 24V | - | - | - | - | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-723.3P Recom Power | 201 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | 11W | 6.6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 95% | - | 28V | 5.5V | 2A | 4.5V | - | YES | 2A | 6.6W | Enable, Active High | 5.5V | - | - | - | 24V | - | Non-Isolated | - | 1kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free |