- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2405SEW-HC Recom Power | 270 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 37.9g | -25°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 10W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 80% | 1.6kV | 36V | 5V | 2A | 9V | 24V | NO | 2A | 10W | - | 5V | - | - | - | 24V | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RK-1205S/H6 Recom Power | 381 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 77% | 6.4kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-2415DA Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 16g | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 1.6kV | 36V | 15V | 267mA | 18V | 24V | NO | 267mA | 8W | Enable, Active High | 15V | -15V | - | 8W | 24V | - | Isolated | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-053.3S/A Recom Power | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 5kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 3W | - | 3.3V | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4824S/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P5 | 1 | - | 86.5% | 5kV | 75V | 24V | 125mA | 36V | 48V | YES | 125mA | 3W | - | 24V | - | - | 3W | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-0505D/A Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 84% | 5kV | 9V | 5V | 600mA | 4.5V | - | - | 600mA | 6W | - | 5V | -5V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2412SW/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 5kV | 36V | 12V | 830mA | 9V | - | - | 830mA | 10W | Enable, Active Low | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4812DW/A Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P7 | 2 | - | 88% | 5kV | 75V | 12V | 125mA | 18V | 48V | NO | 416mA | 10W | Enable, Active Low | 12V | -12V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4824S/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 86.5% | 5kV | 75V | 24V | 125mA | 36V | - | - | 125mA | 3W | Enable, Active Low | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4815SW/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P5 | 1 | - | 86.5% | 5kV | 75V | 15V | 200mA | 18V | 48V | YES | 200mA | 3W | - | 15V | - | - | 3W | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-2415/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 15V | 8.3mA | 21.6V | 24V | NO | 8.3mA | 250mW | - | 15V | -15V | -8.3mA | - | 24V | - | - | - | 8.3mA | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() REM10-2412S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 36V | 12V | 830mA | 18V | 24V | NO | 830mA | 10W | Enable, Active Low | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-1224S/A Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 18V | 24V | 416mA | 9V | 12V | NO | 416mA | 10W | Enable, Active Low | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-0524S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 85.5% | 5kV | 9V | 24V | 416mA | 4.5V | 5V | NO | 416mA | 10W | Enable, Active Low | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2412S/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 5kV | 36V | 12V | 830mA | 18V | - | - | 830mA | 10W | Enable, Active Low | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2412SW/C Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 36V | 12V | 830mA | 9V | 24V | NO | 830mA | 10W | Enable, Active Low | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-0515S/A/CTRL Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 5kV | 9V | 15V | 670mA | 4.5V | - | - | 670mA | 10W | Enable, Active Low | 15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-1209S Recom Power | 6 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.6g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 84% | 3kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1215D Recom Power | 286 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | - | - | - | 12V | 1W | Isolated | -15V | 33mA | 12V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2412DRW/R8/C Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 82% | 8kV | 36V | 12V | 145mA | 18V | 24V | NO | 145mA | 3.5W | - | 12V | -12V | - | - | 24V | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |