- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-2415SR/H1/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 65% | 1kV | 26.4V | 15V | 200mA | 21.6V | 24V | NO | 200mA | 3W | 15V | - | - | 3W | 24V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R2D12-1209/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | 2 | Not Qualified | 80% | 3kV | 13.2V | 9V | 111mA | 10.8V | - | - | 111mA | 2W | 9V | -9V | - | - | 12V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2D12-1215/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 3kV | 13.2V | 15V | 66mA | 10.8V | - | - | 66mA | 2W | 15V | -15V | - | - | 12V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0515/HP Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 3kV | 5.5V | 15V | 66mA | 4.5V | - | - | 66mA | 2W | 15V | -15V | - | - | 5V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0524/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 3kV | 5.5V | 24V | 42mA | 4.5V | - | - | 42mA | 2W | 24V | -24V | - | - | 5V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1215S/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 80% | 2kV | 18V | 15V | 134mA | 9V | - | NO | 134mA | 2W | 15V | - | - | 2W | 12V | SCP | 14.5mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1212S/H2/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 80% | 2kV | 18V | 12V | 166mA | 9V | - | NO | 166mA | 2W | 12V | - | - | - | 12V | SCP | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0505D/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | 5V | -5V | - | 2W | 5V | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() RW2-1212S/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 80% | 2kV | 18V | 12V | 166mA | 9V | - | NO | 166mA | 2W | 12V | - | - | - | 12V | SCP | 14.5mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0509 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 6 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 1kV | 5.5V | 9V | 111mA | 4.5V | - | - | 111mA | 2W | 9V | -9V | - | - | 5V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1215/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 1kV | 13.2V | 15V | 66mA | 10.8V | - | - | 66mA | 2W | 15V | -15V | - | - | 12V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2D10-0509/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 1kV | 5.5V | 9V | 111mA | 4.5V | - | - | 111mA | 2W | 9V | -9V | - | - | 5V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0515 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 5.5V | 15V | 66mA | 4.5V | - | - | 66mA | 2W | 15V | -15V | - | - | 5V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1205/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 70 ~ 80% | 1kV | 13.2V | 5V | 100mA | 10.8V | - | - | 200mA | 2W | 5V | -5V | - | - | 12V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P205S/P/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 13.2V | 5V | 400mA | 10.8V | 12V | NO | 400mA | 2W | 5V | - | 400mA | 2W | 12V | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R2D-2409/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 1kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 2W | 9V | -9V | - | 2W | 24V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D-2412/P Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | - | 2 | Not Qualified | 83% | 1kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 83mA | 2W | 12V | -12V | - | 2W | 24V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D-2405/P Recom Power | 57 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 2W | 5V | -5V | - | 2W | 24V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() RW2-2412S/H2/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 83% | 2kV | 36V | 12V | 166mA | 18V | - | NO | 166mA | 2W | 12V | - | - | - | 24V | SCP | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-2424/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 85% | 3kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 2W | 24V | -24V | - | 2W | 24V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - |