- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZ-052005D/HP Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 2W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 4kV | 5.5V | 5V | 200mA | 4.5V | - | - | - | 2W | - | 20V | -5V | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-0512D Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 7.7g | -40°C~85°C | Tube | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | - | - | 1 | - | - | - | - | R-PDMA-T8 | 2 | - | 74% | 3kV | 9V | 12V | 125mA | 4.5V | - | NO | 83mA | 3W | - | 12V | -12V | - | - | - | 3W | 5V | - | - | - | - | - | - | SCP | 7mm | - | 17.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() R24P3.3S/R8 Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 19.5mm | - | - | R-XSMA-P4 | 1 | - | 80% | 8kV | 26.4V | 3.3V | 303mA | - | 24V | NO | 303mA | 1W | - | 3.3V | - | - | - | 303mA | - | 24V | 1W | - | - | - | 26.4V | 21.6V | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RV-3.33.3S/P Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 3.6V | 3.3V | 600mA | 3V | 3.3V | NO | 600mA | 2W | - | 3.3V | - | - | - | - | 2W | 3.3V | - | - | - | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-0515/H Recom Power | 64 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 82% | 3kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0912S Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 82% | 1kV | 9.9V | 12V | 104mA | 8.1V | - | - | 104mA | 1.25W | - | 12V | - | - | - | - | - | 9V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-0505DRW/R10/A Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 3.5W | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 32mm | NOT SPECIFIED | - | R-PDMA-P6 | 2 | Not Qualified | 77% | 10kV | - | 5V | 350mA | - | 5V | NO | 350mA | 3.5W | - | 5V | - | - | - | - | - | 5V | 3.5W | - | -5V | 350mA | 9V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RV-1205D/R8 Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | - | 11.4mm | - | - | - | 2 | Not Qualified | 82% | 8kV | 13.2V | 5V | 200mA | 10.8V | - | - | 200mA | 2W | - | 5V | -5V | - | - | - | - | 12V | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-0509S Recom Power | 38 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 78% | 1kV | - | 9V | 222mA | 4.5V | 5V | NO | 222mA | 2W | Enable, Active Low | 9V | - | - | - | - | 2W | 5V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78S1.8-0.1 Recom Power | 398 |
| Datasheet | 9 Weeks | - | Through Hole | 4-SIP Module | - | - | 2g | -40°C~100°C With Derating | - | R-78S | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 1.3V | 1.8V | - | 0.65V | - | - | 100mA | - | Enable, Active High | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | OTP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P15D/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 8kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | - | 15V | -15V | - | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTC2-0505SRW Recom Power | 67 | - | Datasheet | 9 Weeks | - | Surface Mount | 5-SMD Module | NO | - | 2g | -40°C~100°C With Derating | Tray | RTC2 (2W) | 0.59Lx0.56W x 0.38 H 14.9mmx14.2mmx9.6mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PXMA-X5 | 1 | - | 76% | 3kV | 9V | 5V | - | 4.5V | 5V | NO | 400mA | 2W | Enable, Active Low | 5V | - | - | - | - | 2W | - | - | - | - | - | - | - | Remote On/Off, SCP | 9.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP15-4815DFW Recom Power | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 2 | - | 86% | 1.6kV | 75V | 15V | 500mA | 18V | 48V | NO | 500mA | 15W | - | 15V | -15V | - | - | - | - | 48V | - | Isolated | - | - | - | - | OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1205S/H2 Recom Power | 47 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T7 | 1 | Not Qualified | 79% | 2kV | 18V | 5V | 600mA | 9V | 12V | NO | 600mA | 3W | Enable, Active Low | 5V | - | - | - | - | 3W | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-1212D Recom Power | 482 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -45°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 1kV | - | 12V | 83mA | - | 12V | NO | 83mA | 2W | Enable, Active Low | 12V | -12V | - | - | 83mA | - | 12V | 2W | Isolated | - | 83mA | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-3.33.3 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 10.7mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 3.3V | 38mA | 3V | 3.3V | NO | 38mA | 250mW | - | 3.3V | -3.3V | - | - | -38mA | - | 3.3V | - | Isolated | - | 38mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RD-2412D/P Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 1kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 2W | - | 12V | -12V | - | - | 84mA | 2W | 24V | - | Isolated | - | 84mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC20-245.1S Recom Power | 191 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 4.59V | 4A | - | 24V | YES | 4A | 20W | Enable, Active High | 5.61V | - | - | - | 4A | - | - | 20W | - | - | - | 36V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R05P209D Recom Power | 140 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | - | - | - | 2W | 5V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05-100B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 12 | 12g | -40°C~85°C With Derating | Tube | INNOLINE Rxx-B (5W) | 1.25Lx0.80W x 0.37 H 31.8mmx20.3mmx9.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 3W | - | - | 3W | - | - | - | - | - | 31.8mm | - | - | - | 1 | - | 77% | 3kV | 6V | 120V | 25mA | 4.5V | - | - | 25mA | 5W | - | 120V | - | 4.5V | 6V | 25mA | - | 5V | 5W | Isolated | 100V | - | 6V | 4.5V | SCP | 9.4mm | 31.8mm | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free |