- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4812SRWZ/H6/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 18V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | 3W | 48V | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H4/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | 3W | 24V | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H2/A/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | 2 | Not Qualified | 81% | 2kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | Enable, Active Low | 5V | -5V | 5W | 12V | Isolated | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H4/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-P9 | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 420mA | 36V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-4812DRW/H/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 85% | 1.6kV | 72V | 12V | 210mA | 36V | 48V | NO | 210mA | 5W | - | 12V | -12V | 5W | 48V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H6/C/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 6kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H6/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 6kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H6/C Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | 1 | Not Qualified | 83% | 6kV | 18V | 9V | 556mA | - | 12V | NO | 556mA | 5W | - | 9V | - | 5W | 12V | Isolated | SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H4/C/M Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | NO | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 81% | 4kV | 18V | 5V | - | 9V | 12V | NO | 1A | 5W | - | 5V | - | 5W | 12V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H6/A/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | - | 86% | 6kV | 72V | 15V | - | 36V | 48V | NO | 200mA | 3W | - | 15V | 15V | 3W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2415DRWZ/H2/A/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | 3W | 24V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-4812SRWZ/H2/C Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-P9 | 1 | Not Qualified | 84% | 2kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H6/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-4805DRW/H2/A/M/SMD Recom Power | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 84% | 2kV | 75V | 5V | 1A | 36V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | 48V | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212SRW/R8/A/CTRL/X1 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T7 | 1 | Not Qualified | 82% | 8kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | Enable, Active Low | 12V | - | 6W | 12V | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-1224SRW/R8/A/CTRL/X1 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T7 | 1 | Not Qualified | 83% | 8kV | 18V | 24V | 250mA | 9V | 12V | NO | 250mA | 6W | Enable, Active Low | 24V | - | 6W | 12V | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC6-2405SRW/R8/A/CTRL/X1 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T7 | 1 | Not Qualified | 81% | 8kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 6W | Enable, Active Low | 5V | - | 6W | 24V | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-2409SRW/R8/A/CTRL/X1 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T7 | 1 | Not Qualified | 82% | 8kV | 36V | 9V | 667mA | 18V | 24V | NO | 667mA | 6W | Enable, Active Low | 9V | - | 6W | 24V | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-1209S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-XDMA-T4 | 1 | Not Qualified | 78% | 1kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | 1W | 12V | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() RNM-1509S/P Recom Power | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-XDMA-T4 | 1 | Not Qualified | 78% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | 1W | 15V | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free |