- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4815SRW/H4/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 4kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 81% | 1.6kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | 5W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() R24P212S/P/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 8kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | 24V | - | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R15P205S/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 84% | 8kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | 15V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H4/C/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H4/A/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-483.3SRW/H2/A/M/CTRL/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 76% | 2kV | 72V | 3.3V | - | 36V | - | - | 900mA | 3W | Enable, Active Low | 3.3V | 3.3V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H2/A/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 83% | 2kV | 72V | 9V | - | 18V | 48V | NO | 330mA | 3W | - | 9V | 9V | 2.97W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRWZ/H2/C/SMD Recom Power | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 72V | 15V | 200mA | 18V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815DRWZ/H2/C Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | 3W | 48V | - | SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1505S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 6.4kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | 15V | - | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-2415S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 6.4kV | 26.4V | 15V | 132mA | 21.6V | - | - | 132mA | 2W | - | 15V | - | - | 24V | - | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRWZ/H/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | Not Qualified | 85% | 1.6kV | 72V | 12V | 250mA | 18V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RW2-123.3S/H3/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | 16 | - | 1 | - | 69% | 3kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | - | 3.3V | - | - | 12V | Isolated | SCP | 10.2mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRWZ/H/B/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P8 | 1 | Not Qualified | 85% | 1.6kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | 3W | 24V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H2/C/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3S/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 6.4kV | 26.4V | 3.3V | 600mA | 21.6V | - | - | 600mA | 2W | - | 3.3V | - | - | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P3.3D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 79% | 6.4kV | 26.4V | 3.3V | 151mA | 21.6V | 24V | NO | 151mA | 1W | - | 3.3V | -3.3V | 1W | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P12D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 6.4kV | 26.4V | 12V | 41mA | 21.6V | 24V | NO | 41mA | 1W | - | 12V | -12V | 1W | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R15P209S/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 87% | 8kV | 16.5V | 9V | 222mA | 13.5V | 15V | NO | 222mA | 2W | - | 9V | - | 2W | 15V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free |