- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-1209SRW/H6/C Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | - | 9V | - | 2.97W | 12V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-1212DRW/H2/A/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 12V | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() RW2-1205D/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | - | 2 | - | 75% | 1kV | 18V | 5V | 200mA | 9V | - | NO | 200mA | 2W | - | 5V | -5V | 1W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-1215D/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | R-XDMA-G6 | 2 | - | 80% | 1kV | 18V | 15V | 67mA | 9V | - | NO | 67mA | 2W | - | 15V | -15V | 1W | 12V | - | SCP | 10.2mm | - | 16mm | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3S/X2/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 6.4kV | 26.4V | 3.3V | 600mA | 21.6V | - | - | 600mA | 2W | - | 3.3V | - | - | 24V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R15P209S/X2/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 87% | 6.4kV | 16.5V | 9V | 222mA | 13.5V | - | - | 222mA | 2W | - | 9V | - | - | 15V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P205S/X2/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 84% | 6.4kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | 15V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R24P3.3D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 79% | 6.4kV | 26.4V | 3.3V | 151mA | 21.6V | 24V | NO | 151mA | 1W | - | 3.3V | -3.3V | 1W | 24V | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DR/H1/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-DR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 75% | 1kV | 5.5V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | 1.5W | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-0509S/H2/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | - | 9V | 222mA | 4.5V | - | - | 222mA | 2W | - | 9V | - | - | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812DRW/H2/C Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H4/A/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRW/H4/A/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 4kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | Enable, Active Low | 15V | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H/B Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 1.6kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRWZ/H4/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 4kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | 3W | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-243.3SRWZ/H4/A/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 79% | 4kV | 36V | 3.3V | - | 9V | 24V | NO | 900mA | 3W | - | 3.3V | 3.3V | 2.97W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R24P12S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 8kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | 12V | - | 1W | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H6/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 330mA | 18V | 48V | NO | 330mA | 3W | - | 9V | - | 2.97W | 48V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRWZ/H/B/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 72V | 15V | 200mA | 18V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H2/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | - | 9V | -9V | 5W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - |