- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-0505DRW/H2/C/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 83% | 2kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | 3W | 5V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-4812DRW/H2/C/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-4812DRW/H2/C/M/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H2/C/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 83% | 2kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | 3W | 5V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRWZ/H6/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 12V | 125mA | 9V | 24V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 24V | - | Remote On/Off, SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-2412DRWZ/H4/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 4kV | 36V | 12V | 125mA | 9V | 24V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRWZ/H6/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 18V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | 3W | 48V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H2/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | 2 | Not Qualified | 81% | 2kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | Enable, Active Low | 5V | -5V | 5W | 12V | Isolated | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H/B/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-G18 | 2 | Not Qualified | 81% | 1.6kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | 5W | 12V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-053.3SRW/H6/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T8 | 1 | Not Qualified | - | 6kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 5W | - | 3.3V | - | - | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H2/A/M/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 556mA | - | - | - | 556mA | 5W | Enable, Active Low | 9V | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H6/A/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 81% | 6kV | 18V | 5V | 1A | 9V | 12V | NO | 1A | 5W | - | 5V | - | 5W | 12V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205DRW/H4/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 81% | 4kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | 5W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-4805DRW/R8/A/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P6 | 2 | Not Qualified | 82% | 8kV | 75V | 5V | 350mA | 36V | 48V | NO | 350mA | 3.5W | - | 5V | -5V | - | 48V | - | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-0515SRW/R8/C/X1 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T9 | 1 | Not Qualified | 83% | 8kV | 9V | 15V | 333mA | 4.5V | 5V | NO | 333mA | 6W | - | 15V | - | 6W | 5V | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC10-2412DRWZ/H2/A/M/SMD Recom Power | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 416mA | 9V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | - | 24V | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-0515SRW/R8/A/CTRL/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T7 | 1 | Not Qualified | 83% | 8kV | 9V | 15V | 333mA | 4.5V | 5V | NO | 333mA | 6W | Enable, Active Low | 15V | - | 6W | 5V | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-4809SRWZ/H2/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 83% | 2kV | 72V | 9V | 556mA | 18V | 48V | NO | 556mA | 5W | - | 9V | - | 5W | 48V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRWZ/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 84% | 2kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812SRW/H2/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-T9 | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 625mA | 36V | 48V | NO | 625mA | 7.5W | Enable, Active Low | 12V | - | - | 48V | - | Remote On/Off, SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | - |