- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D12-3.309/H Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | 1W | 3.3V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() RN-0909S/HP Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 80% | 2kV | 9.9V | 9V | 140mA | 8.1V | - | - | 140mA | 1.25W | - | 9V | - | - | 9V | - | SCP | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() RN-0907S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 75% | 1kV | 9.9V | 7V | 180mA | 8.1V | - | - | 180mA | 1.25W | - | 7V | - | - | 9V | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.33.3/P Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 152mA | 3V | 3.3V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 3.3V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RN-2407S/P Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 75% | 1kV | 26.4V | 7V | 180mA | 21.6V | - | - | 180mA | 1.25W | - | 7V | - | - | 24V | - | SCP | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() R1D12-2409/P Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | - | 1W | - | 9V | -9V | 1W | 24V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RN-2407S/HP Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 75% | 2kV | 26.4V | 7V | 180mA | 21.6V | - | - | 180mA | 1.25W | - | 7V | - | - | 24V | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-243.3/P Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 24V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2409/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | - | 1W | - | 9V | -9V | 1W | 24V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R1D12-243.3/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 75% | 3kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 24V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() REC3-4812DRW/H2/C Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 125mA | 36V | 48V | NO | 125mA | 3W | - | 12V | -12V | 3W | 48V | - | SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-4812SRW/H4/A/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 4kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRW/H4/A/SMD/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 4kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | Enable, Active Low | 15V | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H/B Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 84% | 1.6kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | - | 12V | - | 5W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRWZ/H4/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 4kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | 3W | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-243.3SRWZ/H4/A/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | - | 79% | 4kV | 36V | 3.3V | - | 9V | 24V | NO | 900mA | 3W | - | 3.3V | 3.3V | 2.97W | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R24P12S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 8kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | 12V | - | 1W | 24V | Isolated | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H6/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 330mA | 18V | 48V | NO | 330mA | 3W | - | 9V | - | 2.97W | 48V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRWZ/H/B/M/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 72V | 15V | 200mA | 18V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H2/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | 12V | NO | 278mA | 5W | - | 9V | -9V | 5W | 12V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - |