- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D12-2424 Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 84% | 1kV | 26.4V | 24V | 21mA | 21.6V | 24V | NO | 21mA | 1W | - | 24V | -24V | 1W | 24V | SCP | 6.7mm | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-243.3 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 24V | SCP | 6.7mm | 10.7mm | ROHS3 Compliant | - | ||
![]() R1D10-243.3/P Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 24V | SCP | 6.7mm | 10.7mm | ROHS3 Compliant | - | ||
![]() R1D12-1524/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 84% | 3kV | 16.5V | 24V | 21mA | 13.5V | 15V | NO | 21mA | 1W | - | 24V | -24V | 1W | 15V | SCP | 6.7mm | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1512/HP Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 80% | 3kV | 16.5V | 12V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 12V | -12V | 1W | 15V | SCP | 6.7mm | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RN-3.33.3S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 70% | 2kV | 3.63V | 3.3V | 378mA | 2.97V | - | - | 378mA | 1.25W | - | 3.3V | - | - | 3.3V | SCP | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() RN-3.324S/HP Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 85% | 2kV | 3.63V | 24V | 52mA | 2.97V | - | - | 52mA | 1.25W | - | 24V | - | - | 3.3V | SCP | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRW/H6/A/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 6kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | 5W | 24V | SCP | 10.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRW/H6/C/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 6kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | 5W | 24V | SCP | 10.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRW/H/B/M/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 85% | 1.6kV | 72V | 12V | 210mA | 36V | - | - | 210mA | 5W | - | 12V | -12V | - | 48V | SCP | 10.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809SRWZ/H2/A/M/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 2kV | 72V | 9V | 556mA | 18V | - | - | 556mA | 5W | - | 9V | - | - | 48V | SCP | 10.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H2/C/M/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 84% | 2kV | 72V | 12V | 420mA | 18V | - | - | 420mA | 5W | - | 12V | - | - | 48V | SCP | 10.9mm | - | ROHS3 Compliant | - | ||
![]() REC5-4809DRWZ/H2/A/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 84% | 2kV | 72V | 9V | 278mA | 18V | 48V | NO | 278mA | 5W | - | 9V | -9V | 5W | 48V | SCP | 10.2mm | - | ROHS3 Compliant | - | ||
![]() REC5-4809DRWZ/H2/C/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 84% | 2kV | 72V | 9V | 278mA | 18V | 48V | NO | 278mA | 5W | - | 9V | -9V | 5W | 48V | SCP | 10.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-053.3SRW/H6/C/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | 5W | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 6kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 5W | - | 3.3V | - | - | 5V | SCP | 10.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H2/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 83% | 2kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | 5W | 24V | SCP | 10.9mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H2/C/SMD Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 83% | 2kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | 5W | 24V | SCP | 10.9mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-1209SRW/H6/A/M/CTRL/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 6kV | 18V | 9V | - | - | - | - | 556mA | 5W | Enable, Active Low | 9V | 9V | - | - | Remote On/Off, SCP | 10.2mm | - | ROHS3 Compliant | - | ||
![]() REC5-4815DRW/H4/A/M/CTRL Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 4kV | 72V | 15V | 170mA | 36V | 48V | NO | 170mA | 5W | Enable, Active Low | 15V | -15V | 5W | 48V | Remote On/Off, SCP | 10.2mm | - | ROHS3 Compliant | - | ||
![]() REC5-4809DRWZ/H2/A/M/CTRL Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 84% | 2kV | 72V | 9V | 278mA | 18V | 48V | NO | 278mA | 5W | Enable, Active Low | 9V | -9V | 5W | 48V | Remote On/Off, SCP | 10.2mm | - | ROHS3 Compliant | Lead Free |