- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-2409S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 8kV | 26.4V | 9V | 222mA | 21.6V | - | - | 222mA | 2W | - | 9V | - | - | 24V | SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205DRW/H4/A/SMD/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 81% | 4kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | Enable, Active Low | 5V | -5V | 5W | 12V | Remote On/Off, SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2405/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | 1W | 24V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2415/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 82% | 3kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | 1W | 24V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-1512S/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 78% | 2kV | 16.5V | 12V | 83mA | 13.5V | 15V | NO | 83mA | 1W | - | 12V | - | 1W | 15V | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() RNM-153.3S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 2kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | 1W | 15V | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() RNM-1515S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 2kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | 1W | 15V | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() RNM-1505S/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 78% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | 1W | 15V | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-3.315S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 2kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 1W | - | 15V | - | 1W | 3.3V | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.312 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 80% | 1kV | 3.6V | 12V | 42mA | 3V | 3.3V | NO | 42mA | 1W | - | 12V | -12V | 1W | 3.3V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R1D10-3.33.3/P Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 152mA | 3V | 3.3V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 3.3V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D10-3.309/P Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | 10 | - | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | 1W | 3.3V | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2424S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 85% | 2kV | 26.4V | 24V | 52mA | 21.6V | - | - | 52mA | 1.25W | - | 24V | - | - | 24V | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-243.3S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 70% | 2kV | 26.4V | 3.3V | 378mA | 21.6V | - | - | 378mA | 1.25W | - | 3.3V | - | - | 24V | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-243.3 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 24V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-0505/H Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | 1W | 5V | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D-0512/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 83% | 3kV | 5.5V | 12V | 83mA | 4.5V | 5V | NO | 83mA | 2W | - | 12V | -12V | 2W | 5V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D-0509/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 3kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | 2W | 5V | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D10-2405/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | 2 | Not Qualified | 80% | 1kV | 26.4V | 5V | 100mA | 21.6V | - | - | 200mA | 2W | - | 5V | -5V | - | 24V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-2409/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 83% | 1kV | 26.4V | 9V | 111mA | 21.6V | - | - | 111mA | 2W | - | 9V | -9V | - | 24V | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free |