- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2412SA/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 15.6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 87% | 1.6kV | 36V | 10.8V | 1.3A | 18V | 24V | YES | 1.3A | 15W | Enable, Active Low | 13.2V | - | - | - | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-1212SA/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 15.6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 85% | 1.6kV | 18V | 10.8V | 1.3A | 9V | 12V | YES | 1.3A | 15W | Enable, Active High | 13.2V | - | - | - | - | - | 12V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-1212SA/N Recom Power | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 15.6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | S-XDMA-P6 | 1 | - | 85% | 1.6kV | 18V | 10.8V | 1.3A | 9V | 12V | YES | 1.3A | 15W | Enable, Active Low | 13.2V | - | - | - | - | - | 12V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415SA/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 88% | 1.6kV | 36V | 13.5V | 1A | 18V | 24V | YES | 1A | 15W | Enable, Active Low | 16.5V | - | - | - | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-243.3SA/N Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 13.2W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 86% | 1.6kV | 36V | 2.97V | 4A | 18V | 24V | YES | 4A | 15W | Enable, Active Low | 3.63V | - | - | - | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-123.3SA/N Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 13.2W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | Not Qualified | 84% | 1.6kV | 18V | 2.97V | 4A | 9V | 12V | YES | 4A | 15W | Enable, Active Low | 3.63V | - | - | - | - | - | 12V | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP10-483.3SE/P/M1 Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 6.6W | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.6kV | 75V | 3.3V | 2A | 36V | - | - | 2A | 10W | Enable, Active High | 3.3V | - | - | - | - | - | 48V | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-2405DZ/H3/M Recom Power | 38 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 3kV | 36V | 5V | - | 9V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | - | - | 1.5A | - | - | - | -1.5A | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-4812SG/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HGT-NOM | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 75V | 12V | 5A | 36V | 48V | YES | 5A | 60W | Enable, Active Low | 13.2V | - | - | - | - | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-2405SG/N Recom Power | 2302 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HGT-NOM | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 36V | 4.5V | 12A | 18V | 24V | YES | 12A | 60W | Enable, Active Low | 5.5V | - | - | - | - | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-243.3SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HGT-NOM | 46.2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | S-XDMA-P8 | 1 | Not Qualified | 89% | 1.6kV | 36V | 2.97V | 14A | 18V | 24V | YES | 14A | 60W | Enable, Active High | 3.63V | - | - | - | 14A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-1209SRW/R8/C Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 81% | 8kV | 18V | 9V | 667mA | - | 12V | NO | 667mA | 6W | - | 9V | - | - | - | - | 6W | 12V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1212DRW/R8/C Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 81% | 8kV | 18V | 12V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 12V | -12V | - | - | - | - | 12V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-1215SRW/R8/C Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 84% | 8kV | 18V | 15V | 400mA | 9V | 12V | NO | 400mA | 6W | - | 15V | - | - | - | - | 6W | 12V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-2415DRW/R8/C Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 83% | 8kV | 36V | 15V | 117mA | 18V | 24V | NO | 117mA | 3.5W | - | 15V | -15V | - | - | - | - | 24V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1224SRW/R8/C/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 83% | 8kV | 18V | 24V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 24V | - | - | - | - | - | 12V | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-2409DRW/R8/C Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 82% | 8kV | 36V | 9V | 194mA | 18V | 24V | NO | 194mA | 3.5W | - | 9V | -9V | - | - | - | - | 24V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-2405SRW/R8/A/X1 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 6 | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 8kV | 36V | 5V | 700mA | 18V | 24V | NO | 700mA | 3.5W | - | 5V | - | - | - | - | - | 24V | Isolated | - | SCP, UVLO | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2415SRW/R8/A/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial), Medical | 3.5W | - | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 8kV | 36V | 15V | 233mA | 18V | - | - | 233mA | 3.5W | - | 15V | - | 18V | 36V | - | - | 24V | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-2415SRW/R8/C/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 85% | 8kV | 36V | 15V | 233mA | 18V | 24V | NO | 233mA | 3.5W | - | 15V | - | - | - | - | - | 24V | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free |